Win Source Electronics PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4371CMS#PBF 784140-LTC4371CMS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784140-LTC4371CMS#PB F Packaging: Tube Type: N+1 ORing Controller Operating Temperature Range: 0°C ~ 70°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: -48V Dist Power Systems, AdvancedTCA Systems Mounting: SMD Operating Supply Voltage: -4.5 V ~ -600 V Internal Switch(s): No Family Name: LTC4371 Categories: Integrated Circuits (ICs) Operating Supply Current: 300μA Manufacturer Package: 10-MSOP Channel Type Type: N Alternative Parts (Cross-Reference): LTC4371CDD#PBF; LTC4371CDD#TRPBF; LTC4371CMS#TRPBF; LTC4371IMS#PBF; Introduction Date: February 17, 2016 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784140-LTC4371CMS#PB F Packaging: Tube Type: N+1 ORing Controller Operating Temperature Range: 0°C ~ 70°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: -48V Dist Power Systems, AdvancedTCA Systems Mounting: SMD Operating Supply Voltage: -4.5 V ~ -600 V Internal Switch(s): No Family Name: LTC4371 Categories: Integrated Circuits (ICs) Operating Supply Current: 300μA Manufacturer Package: 10-MSOP Channel Type Type: N Alternative Parts (Cross-Reference): LTC4371CDD#PBF; LTC4371CDD#TRPBF; LTC4371CMS#TRPBF; LTC4371IMS#PBF; Introduction Date: February 17, 2016 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4371CMS#PBF - 784140-LTC4371CMS#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4371CMS#PBF
784140-LTC4371CMS#PBF
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4371CMS#PBF 784140-LTC4371CMS#PBF
Manufacturer: Linear Technology Win Source Part Number: 784140-LTC4371CMS#PB F Packaging: Tube Type: N+1 ORing Controller Operating Temperature Range: 0°C ~ 70°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: -48V Dist Power Systems, AdvancedTCA Systems Mounting: SMD Operating Supply Voltage: -4.5 V ~ -600 V Internal Switch(s): No Family Name: LTC4371 Categories: Integrated Circuits (ICs) Operating Supply Current: 300μA Manufacturer Package: 10-MSOP Channel Type Type: N Alternative Parts (Cross-Reference): LTC4371CDD#PBF; LTC4371CDD#TRPBF; LTC4371CMS#TRPBF; LTC4371IMS#PBF; Introduction Date: February 17, 2016 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Linear Technology
Win Source Part Number: 784140-LTC4371CMS#PBF
Packaging: Tube
Type: N+1 ORing Controller
Operating Temperature Range: 0°C ~ 70°C
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Applications: -48V Dist Power Systems, AdvancedTCA Systems
Mounting: SMD
Operating Supply Voltage: -4.5 V ~ -600 V
Internal Switch(s): No
Family Name: LTC4371
Categories: Integrated Circuits (ICs)
Operating Supply Current: 300μA
Manufacturer Package: 10-MSOP
Channel Type Type: N
Alternative Parts (Cross-Reference): LTC4371CDD#PBF; LTC4371CDD#TRPBF; LTC4371CMS#TRPBF; LTC4371IMS#PBF;
Introduction Date: February 17, 2016
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 784140-LTC4371CMS#PBF
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4371CMS#PBF
Tj 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hard To Find - 30DF2 - 1128016-30DF2 - Win Source Electronics
Specs
Diode Type Step-Recovery Diode
View Details
END - OF - LIFE - C20T10Q-11A - 1158387-C20T10Q-11A - Win Source Electronics
Specs
Diode Type Schottky
View Details
END - OF - LIFE - CH495DPT - 1161465-CH495DPT - Win Source Electronics
Specs
Diode Type Schottky
View Details