Win Source Electronics PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4370IMS#PBF 784138-LTC4370IMS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784138-LTC4370IMS#PB F Packaging: Tube Type: Current Sharing Controller Operating Temperature Range: -40°C ~ 85°C Package: 16-TFSOP (0.118", 3.00mm Width) Applications: Redundant Power Supplies, Telecom Infrastructure Mounting: SMD Operating Supply Voltage: 2.9 V ~ 18 V Internal Switch(s): No Delay Time - ON: 400ns Delay Time - OFF: 400ns Family Name: LTC4370 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.1mA Manufacturer Package: 16-MSOP Channel Type Type: N Alternative Parts (Cross-Reference): TPS2458RHBR; LTC4370CDE#PBF; LTC4370IMS#PBF; LTC4370CDE#TRPBF; LTC4370IDE#TRPBF; LTC4370IDE#PBF; LTC4370IMS#TRPBF; LTC4370CMS#PBF; Introduction Date: May 14, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784138-LTC4370IMS#PB F Packaging: Tube Type: Current Sharing Controller Operating Temperature Range: -40°C ~ 85°C Package: 16-TFSOP (0.118", 3.00mm Width) Applications: Redundant Power Supplies, Telecom Infrastructure Mounting: SMD Operating Supply Voltage: 2.9 V ~ 18 V Internal Switch(s): No Delay Time - ON: 400ns Delay Time - OFF: 400ns Family Name: LTC4370 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.1mA Manufacturer Package: 16-MSOP Channel Type Type: N Alternative Parts (Cross-Reference): TPS2458RHBR; LTC4370CDE#PBF; LTC4370IMS#PBF; LTC4370CDE#TRPBF; LTC4370IDE#TRPBF; LTC4370IDE#PBF; LTC4370IMS#TRPBF; LTC4370CMS#PBF; Introduction Date: May 14, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4370IMS#PBF - 784138-LTC4370IMS#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4370IMS#PBF
784138-LTC4370IMS#PBF
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4370IMS#PBF 784138-LTC4370IMS#PBF
Manufacturer: Linear Technology Win Source Part Number: 784138-LTC4370IMS#PB F Packaging: Tube Type: Current Sharing Controller Operating Temperature Range: -40°C ~ 85°C Package: 16-TFSOP (0.118", 3.00mm Width) Applications: Redundant Power Supplies, Telecom Infrastructure Mounting: SMD Operating Supply Voltage: 2.9 V ~ 18 V Internal Switch(s): No Delay Time - ON: 400ns Delay Time - OFF: 400ns Family Name: LTC4370 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.1mA Manufacturer Package: 16-MSOP Channel Type Type: N Alternative Parts (Cross-Reference): TPS2458RHBR; LTC4370CDE#PBF; LTC4370IMS#PBF; LTC4370CDE#TRPBF; LTC4370IDE#TRPBF; LTC4370IDE#PBF; LTC4370IMS#TRPBF; LTC4370CMS#PBF; Introduction Date: May 14, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784138-LTC4370IMS#PBF
Packaging: Tube
Type: Current Sharing Controller
Operating Temperature Range: -40°C ~ 85°C
Package: 16-TFSOP (0.118", 3.00mm Width)
Applications: Redundant Power Supplies, Telecom Infrastructure
Mounting: SMD
Operating Supply Voltage: 2.9 V ~ 18 V
Internal Switch(s): No
Delay Time - ON: 400ns
Delay Time - OFF: 400ns
Family Name: LTC4370
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.1mA
Manufacturer Package: 16-MSOP
Channel Type Type: N
Alternative Parts (Cross-Reference): TPS2458RHBR; LTC4370CDE#PBF; LTC4370IMS#PBF; LTC4370CDE#TRPBF; LTC4370IDE#TRPBF; LTC4370IDE#PBF; LTC4370IMS#TRPBF; LTC4370CMS#PBF;
Introduction Date: May 14, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 784138-LTC4370IMS#PBF
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4370IMS#PBF
Tj -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

END - OF - LIFE - BZY97C7V5 - 1158276-BZY97C7V5 - Win Source Electronics
Specs
Diode Type Zener
View Details
END - OF - LIFE - CH520S-30PT - 1161470-CH520S-30PT - Win Source Electronics
Specs
Diode Type Schottky
View Details
Hard To Find - 10MQ150N - 1121073-10MQ150N - Win Source Electronics
Specs
Diode Type Schottky
View Details