Win Source Electronics PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4370CDE#PBF 784135-LTC4370CDE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784135-LTC4370CDE#PB F Packaging: Tube Type: Current Sharing Controller Operating Temperature Range: 0°C ~ 70°C Package: 16-WFDFN Exposed Pad Applications: Redundant Power Supplies, Telecom Infrastructure Mounting: SMD Operating Supply Voltage: 2.9 V ~ 18 V Internal Switch(s): No Delay Time - ON: 400ns Delay Time - OFF: 400ns Family Name: LTC4370 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.1mA Manufacturer Package: 16-DFN (4x3) Channel Type Type: N Alternative Parts (Cross-Reference): TPS2458RHBR; LTC4370IMS#PBF; LTC4370CDE#TRPBF; LTC4370CMS#PBF; LTC4370CMS#TRPBF; LTC4370IDE#TRPBF; Introduction Date: May 14, 2012 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784135-LTC4370CDE#PB F Packaging: Tube Type: Current Sharing Controller Operating Temperature Range: 0°C ~ 70°C Package: 16-WFDFN Exposed Pad Applications: Redundant Power Supplies, Telecom Infrastructure Mounting: SMD Operating Supply Voltage: 2.9 V ~ 18 V Internal Switch(s): No Delay Time - ON: 400ns Delay Time - OFF: 400ns Family Name: LTC4370 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.1mA Manufacturer Package: 16-DFN (4x3) Channel Type Type: N Alternative Parts (Cross-Reference): TPS2458RHBR; LTC4370IMS#PBF; LTC4370CDE#TRPBF; LTC4370CMS#PBF; LTC4370CMS#TRPBF; LTC4370IDE#TRPBF; Introduction Date: May 14, 2012 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4370CDE#PBF - 784135-LTC4370CDE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4370CDE#PBF
784135-LTC4370CDE#PBF
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4370CDE#PBF 784135-LTC4370CDE#PBF
Manufacturer: Linear Technology Win Source Part Number: 784135-LTC4370CDE#PB F Packaging: Tube Type: Current Sharing Controller Operating Temperature Range: 0°C ~ 70°C Package: 16-WFDFN Exposed Pad Applications: Redundant Power Supplies, Telecom Infrastructure Mounting: SMD Operating Supply Voltage: 2.9 V ~ 18 V Internal Switch(s): No Delay Time - ON: 400ns Delay Time - OFF: 400ns Family Name: LTC4370 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.1mA Manufacturer Package: 16-DFN (4x3) Channel Type Type: N Alternative Parts (Cross-Reference): TPS2458RHBR; LTC4370IMS#PBF; LTC4370CDE#TRPBF; LTC4370CMS#PBF; LTC4370CMS#TRPBF; LTC4370IDE#TRPBF; Introduction Date: May 14, 2012 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 784135-LTC4370CDE#PBF
Packaging: Tube
Type: Current Sharing Controller
Operating Temperature Range: 0°C ~ 70°C
Package: 16-WFDFN Exposed Pad
Applications: Redundant Power Supplies, Telecom Infrastructure
Mounting: SMD
Operating Supply Voltage: 2.9 V ~ 18 V
Internal Switch(s): No
Delay Time - ON: 400ns
Delay Time - OFF: 400ns
Family Name: LTC4370
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.1mA
Manufacturer Package: 16-DFN (4x3)
Channel Type Type: N
Alternative Parts (Cross-Reference): TPS2458RHBR; LTC4370IMS#PBF; LTC4370CDE#TRPBF; LTC4370CMS#PBF; LTC4370CMS#TRPBF; LTC4370IDE#TRPBF;
Introduction Date: May 14, 2012
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 784135-LTC4370CDE#PBF
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4370CDE#PBF
Tj 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

END - OF - LIFE - B360C - 1150652-B360C - Win Source Electronics
Specs
Diode Type Schottky
View Details
Diodes - Zener - Single - 1N4579 - 1121765-1N4579 - Win Source Electronics
Specs
Diode Type Zener
View Details