Win Source Electronics PMIC - PMIC - Power Management - Specialized - LTC4365ITS8#TRMPBF 784129-LTC4365ITS8#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784129-LTC4365ITS8#T RMPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: SOT-23-8 Thin, TSOT-23-8 Applications: Overvoltage, Undervoltage Protection Mounting: SMD Operating Supply Voltage: 2.5 V ~ 34 V Family Name: LTC4365 Categories: Integrated Circuits (ICs) Operating Supply Current: 125μA Manufacturer Package: TSOT-23-8 Alternative Parts (Cross-Reference): LTC4365IDDB#TRPBF; LTC4365IDDB#PBF; LTC4365IDDB-1#TRMPBF ; LTC4365IDDB-1#TRPBF; Introduction Date: September 10, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784129-LTC4365ITS8#T RMPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: SOT-23-8 Thin, TSOT-23-8 Applications: Overvoltage, Undervoltage Protection Mounting: SMD Operating Supply Voltage: 2.5 V ~ 34 V Family Name: LTC4365 Categories: Integrated Circuits (ICs) Operating Supply Current: 125μA Manufacturer Package: TSOT-23-8 Alternative Parts (Cross-Reference): LTC4365IDDB#TRPBF; LTC4365IDDB#PBF; LTC4365IDDB-1#TRMPBF ; LTC4365IDDB-1#TRPBF; Introduction Date: September 10, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LTC4365ITS8#TRMPBF - 784129-LTC4365ITS8#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LTC4365ITS8#TRMPBF
784129-LTC4365ITS8#TRMPBF
PMIC - PMIC - Power Management - Specialized - LTC4365ITS8#TRMPBF 784129-LTC4365ITS8#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 784129-LTC4365ITS8#T RMPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: SOT-23-8 Thin, TSOT-23-8 Applications: Overvoltage, Undervoltage Protection Mounting: SMD Operating Supply Voltage: 2.5 V ~ 34 V Family Name: LTC4365 Categories: Integrated Circuits (ICs) Operating Supply Current: 125μA Manufacturer Package: TSOT-23-8 Alternative Parts (Cross-Reference): LTC4365IDDB#TRPBF; LTC4365IDDB#PBF; LTC4365IDDB-1#TRMPBF ; LTC4365IDDB-1#TRPBF; Introduction Date: September 10, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784129-LTC4365ITS8#TRMPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: SOT-23-8 Thin, TSOT-23-8
Applications: Overvoltage, Undervoltage Protection
Mounting: SMD
Operating Supply Voltage: 2.5 V ~ 34 V
Family Name: LTC4365
Categories: Integrated Circuits (ICs)
Operating Supply Current: 125μA
Manufacturer Package: TSOT-23-8
Alternative Parts (Cross-Reference): LTC4365IDDB#TRPBF; LTC4365IDDB#PBF; LTC4365IDDB-1#TRMPBF; LTC4365IDDB-1#TRPBF;
Introduction Date: September 10, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 784129-LTC4365ITS8#TRMPBF
Product Name PMIC - PMIC - Power Management - Specialized - LTC4365ITS8#TRMPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Supply Controllers, Monitors - LTC2920-2CMS8#TRPBF - 125687-LTC2920-2CMS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 8-MSOP
IQ 230 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2924IGN#PBF - 020546-LTC2924IGN#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-SSOP
IQ 1500 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2923IMS#TRPBF - 1062251-LTC2923IMS#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
Supply Voltage 2.9 to 5.5 volts
View Details
PMIC - PMIC - Supervisors - LTC694IS8-3.3#TRPBF - 1064196-LTC694IS8-3.3#TRPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details