Manufacturer: Linear Technology
Win Source Part Number: 784127-LTC4364IMS-1#
Packaging: Tube
Package: 16-TFSOP (0.118", 3.00mm Width)
Applications: Automotive
Number of Circuits: 1
Mounting: SMD
Technology: External Switch
Voltage - Working: 4 ~ 80V
Voltage - Clamping: Adjustable
Family Name: LTC4364-1
Categories: Circuit Protection
Manufacturer Package: 16-MSOP
Alternative Parts (Cross-Reference): LTC4364IDE-1#PBF; LTC4364IDE-1#TRPBF; LTC4364IS-1#PBF; LTC4364IMS-1#TRPBF;
Introduction Date: July 11, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Surge Suppressors |
| Product Number | 784127-LTC4364IMS-1#PBF |
| Product Name | Surge Suppression ICs - LTC4364IMS-1#PBF |
| Mounting | PCB |