Win Source Electronics PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4359IMS8#PBF 784116-LTC4359IMS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784116-LTC4359IMS8#P BF Packaging: Tube Type: N+1 ORing Controller Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Applications: Automotive, Redundant Power Supplies, Telecom Infrastructure Mounting: SMD Operating Supply Voltage: 4 V ~ 80 V Internal Switch(s): No Delay Time - ON: 200μs Delay Time - OFF: 300ns Family Name: LTC4359 Categories: Integrated Circuits (ICs) Operating Supply Current: 150μA Manufacturer Package: 8-MSOP Channel Type Type: N Alternative Parts (Cross-Reference): ISL6144IRZA-T; ISL6144IRZ; IR5001STR; ISL6144IRZ-T; Introduction Date: May 18, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784116-LTC4359IMS8#P BF Packaging: Tube Type: N+1 ORing Controller Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Applications: Automotive, Redundant Power Supplies, Telecom Infrastructure Mounting: SMD Operating Supply Voltage: 4 V ~ 80 V Internal Switch(s): No Delay Time - ON: 200μs Delay Time - OFF: 300ns Family Name: LTC4359 Categories: Integrated Circuits (ICs) Operating Supply Current: 150μA Manufacturer Package: 8-MSOP Channel Type Type: N Alternative Parts (Cross-Reference): ISL6144IRZA-T; ISL6144IRZ; IR5001STR; ISL6144IRZ-T; Introduction Date: May 18, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4359IMS8#PBF - 784116-LTC4359IMS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4359IMS8#PBF
784116-LTC4359IMS8#PBF
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4359IMS8#PBF 784116-LTC4359IMS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 784116-LTC4359IMS8#P BF Packaging: Tube Type: N+1 ORing Controller Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Applications: Automotive, Redundant Power Supplies, Telecom Infrastructure Mounting: SMD Operating Supply Voltage: 4 V ~ 80 V Internal Switch(s): No Delay Time - ON: 200μs Delay Time - OFF: 300ns Family Name: LTC4359 Categories: Integrated Circuits (ICs) Operating Supply Current: 150μA Manufacturer Package: 8-MSOP Channel Type Type: N Alternative Parts (Cross-Reference): ISL6144IRZA-T; ISL6144IRZ; IR5001STR; ISL6144IRZ-T; Introduction Date: May 18, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784116-LTC4359IMS8#PBF
Packaging: Tube
Type: N+1 ORing Controller
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Applications: Automotive, Redundant Power Supplies, Telecom Infrastructure
Mounting: SMD
Operating Supply Voltage: 4 V ~ 80 V
Internal Switch(s): No
Delay Time - ON: 200μs
Delay Time - OFF: 300ns
Family Name: LTC4359
Categories: Integrated Circuits (ICs)
Operating Supply Current: 150μA
Manufacturer Package: 8-MSOP
Channel Type Type: N
Alternative Parts (Cross-Reference): ISL6144IRZA-T; ISL6144IRZ; IR5001STR; ISL6144IRZ-T;
Introduction Date: May 18, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 784116-LTC4359IMS8#PBF
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4359IMS8#PBF
Tj -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection - TVS - Diodes - 1035315-1N5644A - Win Source Electronics
Specs
Diode Type Transient Voltage Suppressor Diodes
VR 25.6 volts
Tj -65 to 175 C (-85 to 347 F)
View Details
RF Diodes - CDC7630-000 - 1160594-CDC7630-000 - Win Source Electronics
Specs
Diode Type Schottky; RF Diodes
View Details
END - OF - LIFE - CH551H-30PT - 1161472-CH551H-30PT - Win Source Electronics
Specs
Diode Type Schottky
View Details