Win Source Electronics PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4359CMS8#TRPBF 784115-LTC4359CMS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784115-LTC4359CMS8#T RPBF Packaging: Reel package Type: N+1 ORing Controller Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Applications: Automotive, Redundant Power Supplies, Telecom Infrastructure Mounting: SMD Operating Supply Voltage: 4 V ~ 80 V Internal Switch(s): No Delay Time - ON: 200μs Delay Time - OFF: 300ns Family Name: LTC4359 Categories: Integrated Circuits (ICs) Operating Supply Current: 150μA Manufacturer Package: 8-MSOP Channel Type Type: N Alternative Parts (Cross-Reference): ISL6144IRZA-T; ISL6144IRZ; IR5001STR; ISL6144IRZ-T; Introduction Date: May 18, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784115-LTC4359CMS8#T RPBF Packaging: Reel package Type: N+1 ORing Controller Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Applications: Automotive, Redundant Power Supplies, Telecom Infrastructure Mounting: SMD Operating Supply Voltage: 4 V ~ 80 V Internal Switch(s): No Delay Time - ON: 200μs Delay Time - OFF: 300ns Family Name: LTC4359 Categories: Integrated Circuits (ICs) Operating Supply Current: 150μA Manufacturer Package: 8-MSOP Channel Type Type: N Alternative Parts (Cross-Reference): ISL6144IRZA-T; ISL6144IRZ; IR5001STR; ISL6144IRZ-T; Introduction Date: May 18, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4359CMS8#TRPBF - 784115-LTC4359CMS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4359CMS8#TRPBF
784115-LTC4359CMS8#TRPBF
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4359CMS8#TRPBF 784115-LTC4359CMS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 784115-LTC4359CMS8#T RPBF Packaging: Reel package Type: N+1 ORing Controller Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Applications: Automotive, Redundant Power Supplies, Telecom Infrastructure Mounting: SMD Operating Supply Voltage: 4 V ~ 80 V Internal Switch(s): No Delay Time - ON: 200μs Delay Time - OFF: 300ns Family Name: LTC4359 Categories: Integrated Circuits (ICs) Operating Supply Current: 150μA Manufacturer Package: 8-MSOP Channel Type Type: N Alternative Parts (Cross-Reference): ISL6144IRZA-T; ISL6144IRZ; IR5001STR; ISL6144IRZ-T; Introduction Date: May 18, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784115-LTC4359CMS8#TRPBF
Packaging: Reel package
Type: N+1 ORing Controller
Operating Temperature Range: 0°C ~ 70°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Applications: Automotive, Redundant Power Supplies, Telecom Infrastructure
Mounting: SMD
Operating Supply Voltage: 4 V ~ 80 V
Internal Switch(s): No
Delay Time - ON: 200μs
Delay Time - OFF: 300ns
Family Name: LTC4359
Categories: Integrated Circuits (ICs)
Operating Supply Current: 150μA
Manufacturer Package: 8-MSOP
Channel Type Type: N
Alternative Parts (Cross-Reference): ISL6144IRZA-T; ISL6144IRZ; IR5001STR; ISL6144IRZ-T;
Introduction Date: May 18, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 784115-LTC4359CMS8#TRPBF
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4359CMS8#TRPBF
Tj 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products