Win Source Electronics PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4358IFE#TRPBF 784113-LTC4358IFE#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784113-LTC4358IFE#TR PBF Packaging: Reel package Type: N+1 ORing Controller Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Applications: N+1 Power Supplies, High Availability Mounting: SMD Operating Supply Voltage: 9 V ~ 26.5 V Internal Switch(s): Yes Delay Time - ON: 200μs Delay Time - OFF: 300ns Family Name: LTC4358 Categories: Integrated Circuits (ICs) Operating Supply Current: 600μA Manufacturer Package: 16-TSSOP-EP Channel Type Type: N Current - Output (Maximum): 5A Alternative Parts (Cross-Reference): ISL6146AFRZ-T7A; ISL6146BFRZ-T7A; ISL6146BFRZ-TK; ISL6146AFRZ-TK; Introduction Date: July 18, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784113-LTC4358IFE#TR PBF Packaging: Reel package Type: N+1 ORing Controller Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Applications: N+1 Power Supplies, High Availability Mounting: SMD Operating Supply Voltage: 9 V ~ 26.5 V Internal Switch(s): Yes Delay Time - ON: 200μs Delay Time - OFF: 300ns Family Name: LTC4358 Categories: Integrated Circuits (ICs) Operating Supply Current: 600μA Manufacturer Package: 16-TSSOP-EP Channel Type Type: N Current - Output (Maximum): 5A Alternative Parts (Cross-Reference): ISL6146AFRZ-T7A; ISL6146BFRZ-T7A; ISL6146BFRZ-TK; ISL6146AFRZ-TK; Introduction Date: July 18, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4358IFE#TRPBF - 784113-LTC4358IFE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4358IFE#TRPBF
784113-LTC4358IFE#TRPBF
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4358IFE#TRPBF 784113-LTC4358IFE#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 784113-LTC4358IFE#TR PBF Packaging: Reel package Type: N+1 ORing Controller Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Applications: N+1 Power Supplies, High Availability Mounting: SMD Operating Supply Voltage: 9 V ~ 26.5 V Internal Switch(s): Yes Delay Time - ON: 200μs Delay Time - OFF: 300ns Family Name: LTC4358 Categories: Integrated Circuits (ICs) Operating Supply Current: 600μA Manufacturer Package: 16-TSSOP-EP Channel Type Type: N Current - Output (Maximum): 5A Alternative Parts (Cross-Reference): ISL6146AFRZ-T7A; ISL6146BFRZ-T7A; ISL6146BFRZ-TK; ISL6146AFRZ-TK; Introduction Date: July 18, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784113-LTC4358IFE#TRPBF
Packaging: Reel package
Type: N+1 ORing Controller
Operating Temperature Range: -40°C ~ 85°C
Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Applications: N+1 Power Supplies, High Availability
Mounting: SMD
Operating Supply Voltage: 9 V ~ 26.5 V
Internal Switch(s): Yes
Delay Time - ON: 200μs
Delay Time - OFF: 300ns
Family Name: LTC4358
Categories: Integrated Circuits (ICs)
Operating Supply Current: 600μA
Manufacturer Package: 16-TSSOP-EP
Channel Type Type: N
Current - Output (Maximum): 5A
Alternative Parts (Cross-Reference): ISL6146AFRZ-T7A; ISL6146BFRZ-T7A; ISL6146BFRZ-TK; ISL6146AFRZ-TK;
Introduction Date: July 18, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 784113-LTC4358IFE#TRPBF
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4358IFE#TRPBF
Tj -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products