Win Source Electronics PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4358CDE#TRPBF 784111-LTC4358CDE#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784111-LTC4358CDE#TR PBF Packaging: Reel package Type: N+1 ORing Controller Operating Temperature Range: 0°C ~ 70°C Package: 14-WFDFN Exposed Pad Applications: N+1 Power Supplies, High Availability Mounting: SMD Operating Supply Voltage: 9 V ~ 26.5 V Internal Switch(s): Yes Delay Time - ON: 200μs Delay Time - OFF: 300ns Family Name: LTC4358 Categories: Integrated Circuits (ICs) Operating Supply Current: 600μA Manufacturer Package: 14-DFN (4x3) Channel Type Type: N Current - Output (Maximum): 5A Alternative Parts (Cross-Reference): ISL6146BFRZ-T7A; ISL6146BFRZ-TK; ISL6146AFUZ-TK; ISL6146EFRZ-T7A; Introduction Date: July 18, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784111-LTC4358CDE#TR PBF Packaging: Reel package Type: N+1 ORing Controller Operating Temperature Range: 0°C ~ 70°C Package: 14-WFDFN Exposed Pad Applications: N+1 Power Supplies, High Availability Mounting: SMD Operating Supply Voltage: 9 V ~ 26.5 V Internal Switch(s): Yes Delay Time - ON: 200μs Delay Time - OFF: 300ns Family Name: LTC4358 Categories: Integrated Circuits (ICs) Operating Supply Current: 600μA Manufacturer Package: 14-DFN (4x3) Channel Type Type: N Current - Output (Maximum): 5A Alternative Parts (Cross-Reference): ISL6146BFRZ-T7A; ISL6146BFRZ-TK; ISL6146AFUZ-TK; ISL6146EFRZ-T7A; Introduction Date: July 18, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4358CDE#TRPBF - 784111-LTC4358CDE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4358CDE#TRPBF
784111-LTC4358CDE#TRPBF
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4358CDE#TRPBF 784111-LTC4358CDE#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 784111-LTC4358CDE#TR PBF Packaging: Reel package Type: N+1 ORing Controller Operating Temperature Range: 0°C ~ 70°C Package: 14-WFDFN Exposed Pad Applications: N+1 Power Supplies, High Availability Mounting: SMD Operating Supply Voltage: 9 V ~ 26.5 V Internal Switch(s): Yes Delay Time - ON: 200μs Delay Time - OFF: 300ns Family Name: LTC4358 Categories: Integrated Circuits (ICs) Operating Supply Current: 600μA Manufacturer Package: 14-DFN (4x3) Channel Type Type: N Current - Output (Maximum): 5A Alternative Parts (Cross-Reference): ISL6146BFRZ-T7A; ISL6146BFRZ-TK; ISL6146AFUZ-TK; ISL6146EFRZ-T7A; Introduction Date: July 18, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784111-LTC4358CDE#TRPBF
Packaging: Reel package
Type: N+1 ORing Controller
Operating Temperature Range: 0°C ~ 70°C
Package: 14-WFDFN Exposed Pad
Applications: N+1 Power Supplies, High Availability
Mounting: SMD
Operating Supply Voltage: 9 V ~ 26.5 V
Internal Switch(s): Yes
Delay Time - ON: 200μs
Delay Time - OFF: 300ns
Family Name: LTC4358
Categories: Integrated Circuits (ICs)
Operating Supply Current: 600μA
Manufacturer Package: 14-DFN (4x3)
Channel Type Type: N
Current - Output (Maximum): 5A
Alternative Parts (Cross-Reference): ISL6146BFRZ-T7A; ISL6146BFRZ-TK; ISL6146AFUZ-TK; ISL6146EFRZ-T7A;
Introduction Date: July 18, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 784111-LTC4358CDE#TRPBF
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4358CDE#TRPBF
Tj 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

END - OF - LIFE - BZY97C22 - 1158267-BZY97C22 - Win Source Electronics
Specs
Diode Type Zener
View Details
Circuit Protection - TVS - Varistors, MOVs - 1092171-SDV1005H180C050YPTF - Win Source Electronics
Specs
Diode Type Transient Voltage Suppressor Diodes
Tj -55 to 125 C (-67 to 257 F)
View Details