Win Source Electronics PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4357MPMS8#TRPBF 784109-LTC4357MPMS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784109-LTC4357MPMS8# TRPBF Packaging: Reel package Type: N+1 ORing Controller Operating Temperature Range: -55°C ~ 125°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Applications: Automotive, Redundant Power Supplies, Telecom Infrastructure Mounting: SMD Operating Supply Voltage: 9 V ~ 80 V Internal Switch(s): No Delay Time - OFF: 300ns Family Name: LTC4357 Categories: Integrated Circuits (ICs) Operating Supply Current: 500μA Manufacturer Package: 8-MSOP Channel Type Type: N Alternative Parts (Cross-Reference): ISL6144IRZA-T; ISL6144IRZ; IR5001STR; ISL6144IRZ-T; Introduction Date: January 18, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784109-LTC4357MPMS8# TRPBF Packaging: Reel package Type: N+1 ORing Controller Operating Temperature Range: -55°C ~ 125°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Applications: Automotive, Redundant Power Supplies, Telecom Infrastructure Mounting: SMD Operating Supply Voltage: 9 V ~ 80 V Internal Switch(s): No Delay Time - OFF: 300ns Family Name: LTC4357 Categories: Integrated Circuits (ICs) Operating Supply Current: 500μA Manufacturer Package: 8-MSOP Channel Type Type: N Alternative Parts (Cross-Reference): ISL6144IRZA-T; ISL6144IRZ; IR5001STR; ISL6144IRZ-T; Introduction Date: January 18, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4357MPMS8#TRPBF - 784109-LTC4357MPMS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4357MPMS8#TRPBF
784109-LTC4357MPMS8#TRPBF
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4357MPMS8#TRPBF 784109-LTC4357MPMS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 784109-LTC4357MPMS8# TRPBF Packaging: Reel package Type: N+1 ORing Controller Operating Temperature Range: -55°C ~ 125°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Applications: Automotive, Redundant Power Supplies, Telecom Infrastructure Mounting: SMD Operating Supply Voltage: 9 V ~ 80 V Internal Switch(s): No Delay Time - OFF: 300ns Family Name: LTC4357 Categories: Integrated Circuits (ICs) Operating Supply Current: 500μA Manufacturer Package: 8-MSOP Channel Type Type: N Alternative Parts (Cross-Reference): ISL6144IRZA-T; ISL6144IRZ; IR5001STR; ISL6144IRZ-T; Introduction Date: January 18, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784109-LTC4357MPMS8#TRPBF
Packaging: Reel package
Type: N+1 ORing Controller
Operating Temperature Range: -55°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Applications: Automotive, Redundant Power Supplies, Telecom Infrastructure
Mounting: SMD
Operating Supply Voltage: 9 V ~ 80 V
Internal Switch(s): No
Delay Time - OFF: 300ns
Family Name: LTC4357
Categories: Integrated Circuits (ICs)
Operating Supply Current: 500μA
Manufacturer Package: 8-MSOP
Channel Type Type: N
Alternative Parts (Cross-Reference): ISL6144IRZA-T; ISL6144IRZ; IR5001STR; ISL6144IRZ-T;
Introduction Date: January 18, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 784109-LTC4357MPMS8#TRPBF
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4357MPMS8#TRPBF
Tj -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection - TVS - Varistors, MOVs - 1158421-8S17SM500T6 - Win Source Electronics
Specs
Diode Type Transient Voltage Suppressor Diodes
Tj -40 to 85 C (-40 to 185 F)
View Details
END - OF - LIFE - C10T06Q - 1158326-C10T06Q - Win Source Electronics
Specs
Diode Type Schottky
View Details