Win Source Electronics PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4355IS#PBF 784106-LTC4355IS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784106-LTC4355IS#PBF Packaging: Tube Type: N+1 ORing Controller Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.154", 3.90mm Width) Applications: -48V Dist Power Systems, AdvancedTCA Systems Mounting: SMD Operating Supply Voltage: 48V, -48V Internal Switch(s): No Delay Time - OFF: 300ns Family Name: LTC4355 Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA Manufacturer Package: 16-SOIC Channel Type Type: N Alternative Parts (Cross-Reference): LTC4355IS#TR; LTC4355IS; LTC4355IDE#TR; LTC4355IDE#PBF; Introduction Date: March 19, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784106-LTC4355IS#PBF Packaging: Tube Type: N+1 ORing Controller Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.154", 3.90mm Width) Applications: -48V Dist Power Systems, AdvancedTCA Systems Mounting: SMD Operating Supply Voltage: 48V, -48V Internal Switch(s): No Delay Time - OFF: 300ns Family Name: LTC4355 Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA Manufacturer Package: 16-SOIC Channel Type Type: N Alternative Parts (Cross-Reference): LTC4355IS#TR; LTC4355IS; LTC4355IDE#TR; LTC4355IDE#PBF; Introduction Date: March 19, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4355IS#PBF - 784106-LTC4355IS#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4355IS#PBF
784106-LTC4355IS#PBF
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4355IS#PBF 784106-LTC4355IS#PBF
Manufacturer: Linear Technology Win Source Part Number: 784106-LTC4355IS#PBF Packaging: Tube Type: N+1 ORing Controller Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.154", 3.90mm Width) Applications: -48V Dist Power Systems, AdvancedTCA Systems Mounting: SMD Operating Supply Voltage: 48V, -48V Internal Switch(s): No Delay Time - OFF: 300ns Family Name: LTC4355 Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA Manufacturer Package: 16-SOIC Channel Type Type: N Alternative Parts (Cross-Reference): LTC4355IS#TR; LTC4355IS; LTC4355IDE#TR; LTC4355IDE#PBF; Introduction Date: March 19, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784106-LTC4355IS#PBF
Packaging: Tube
Type: N+1 ORing Controller
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.154", 3.90mm Width)
Applications: -48V Dist Power Systems, AdvancedTCA Systems
Mounting: SMD
Operating Supply Voltage: 48V, -48V
Internal Switch(s): No
Delay Time - OFF: 300ns
Family Name: LTC4355
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2mA
Manufacturer Package: 16-SOIC
Channel Type Type: N
Alternative Parts (Cross-Reference): LTC4355IS#TR; LTC4355IS; LTC4355IDE#TR; LTC4355IDE#PBF;
Introduction Date: March 19, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 784106-LTC4355IS#PBF
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4355IS#PBF
Tj -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

END - OF - LIFE - C30T10Q-11A - 1158419-C30T10Q-11A - Win Source Electronics
Specs
Diode Type Schottky
View Details
END - OF - LIFE - C30T06QH-11A - 1158418-C30T06QH-11A - Win Source Electronics
Specs
Diode Type Schottky
View Details
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1022741-SK1010C - Win Source Electronics
Specs
Diode Type Schottky; Schottky
VF 0.8500 volts
VR 100 volts
View Details