Win Source Electronics PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4355IMS#TRPBF 784105-LTC4355IMS#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784105-LTC4355IMS#TR PBF Packaging: Reel package Type: N+1 ORing Controller Operating Temperature Range: -40°C ~ 85°C Package: 16-TFSOP (0.118", 3.00mm Width) Applications: -48V Dist Power Systems, AdvancedTCA Systems Mounting: SMD Operating Supply Voltage: 48V, -48V Internal Switch(s): No Delay Time - OFF: 300ns Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA Manufacturer Package: 16-MSOP Channel Type Type: N Alternative Parts (Cross-Reference): LTC4355IS#TRPBF; LTC4355IS; LTC4355IS#TR; LTC4355IMS#TRPBF; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784105-LTC4355IMS#TR PBF Packaging: Reel package Type: N+1 ORing Controller Operating Temperature Range: -40°C ~ 85°C Package: 16-TFSOP (0.118", 3.00mm Width) Applications: -48V Dist Power Systems, AdvancedTCA Systems Mounting: SMD Operating Supply Voltage: 48V, -48V Internal Switch(s): No Delay Time - OFF: 300ns Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA Manufacturer Package: 16-MSOP Channel Type Type: N Alternative Parts (Cross-Reference): LTC4355IS#TRPBF; LTC4355IS; LTC4355IS#TR; LTC4355IMS#TRPBF; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4355IMS#TRPBF - 784105-LTC4355IMS#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4355IMS#TRPBF
784105-LTC4355IMS#TRPBF
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4355IMS#TRPBF 784105-LTC4355IMS#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 784105-LTC4355IMS#TR PBF Packaging: Reel package Type: N+1 ORing Controller Operating Temperature Range: -40°C ~ 85°C Package: 16-TFSOP (0.118", 3.00mm Width) Applications: -48V Dist Power Systems, AdvancedTCA Systems Mounting: SMD Operating Supply Voltage: 48V, -48V Internal Switch(s): No Delay Time - OFF: 300ns Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA Manufacturer Package: 16-MSOP Channel Type Type: N Alternative Parts (Cross-Reference): LTC4355IS#TRPBF; LTC4355IS; LTC4355IS#TR; LTC4355IMS#TRPBF; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784105-LTC4355IMS#TRPBF
Packaging: Reel package
Type: N+1 ORing Controller
Operating Temperature Range: -40°C ~ 85°C
Package: 16-TFSOP (0.118", 3.00mm Width)
Applications: -48V Dist Power Systems, AdvancedTCA Systems
Mounting: SMD
Operating Supply Voltage: 48V, -48V
Internal Switch(s): No
Delay Time - OFF: 300ns
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2mA
Manufacturer Package: 16-MSOP
Channel Type Type: N
Alternative Parts (Cross-Reference): LTC4355IS#TRPBF; LTC4355IS; LTC4355IS#TR; LTC4355IMS#TRPBF;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 784105-LTC4355IMS#TRPBF
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4355IMS#TRPBF
Tj -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - 30HFU-200 - 1128032-30HFU-200 - Win Source Electronics
Specs
Diode Type Step-Recovery Diode
View Details
END - OF - LIFE - BZY97C27 - 1158269-BZY97C27 - Win Source Electronics
Specs
Diode Type Zener
View Details
END - OF - LIFE - C10T06QH-11A - 1158329-C10T06QH-11A - Win Source Electronics
Specs
Diode Type Schottky
View Details