Win Source Electronics PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4355CS#PBF 784103-LTC4355CS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784103-LTC4355CS#PBF Packaging: Tube Type: N+1 ORing Controller Operating Temperature Range: 0°C ~ 70°C Package: 16-SOIC (0.154", 3.90mm Width) Applications: -48V Dist Power Systems, AdvancedTCA Systems Mounting: SMD Operating Supply Voltage: 48V, -48V Internal Switch(s): No Delay Time - OFF: 300ns Family Name: LTC4355 Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA Manufacturer Package: 16-SOIC Channel Type Type: N Alternative Parts (Cross-Reference): LTC4355CS#TR; LTC4355CS; LTC4355CDE; LTC4355CDE#TR; Introduction Date: March 19, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784103-LTC4355CS#PBF Packaging: Tube Type: N+1 ORing Controller Operating Temperature Range: 0°C ~ 70°C Package: 16-SOIC (0.154", 3.90mm Width) Applications: -48V Dist Power Systems, AdvancedTCA Systems Mounting: SMD Operating Supply Voltage: 48V, -48V Internal Switch(s): No Delay Time - OFF: 300ns Family Name: LTC4355 Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA Manufacturer Package: 16-SOIC Channel Type Type: N Alternative Parts (Cross-Reference): LTC4355CS#TR; LTC4355CS; LTC4355CDE; LTC4355CDE#TR; Introduction Date: March 19, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4355CS#PBF - 784103-LTC4355CS#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4355CS#PBF
784103-LTC4355CS#PBF
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4355CS#PBF 784103-LTC4355CS#PBF
Manufacturer: Linear Technology Win Source Part Number: 784103-LTC4355CS#PBF Packaging: Tube Type: N+1 ORing Controller Operating Temperature Range: 0°C ~ 70°C Package: 16-SOIC (0.154", 3.90mm Width) Applications: -48V Dist Power Systems, AdvancedTCA Systems Mounting: SMD Operating Supply Voltage: 48V, -48V Internal Switch(s): No Delay Time - OFF: 300ns Family Name: LTC4355 Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA Manufacturer Package: 16-SOIC Channel Type Type: N Alternative Parts (Cross-Reference): LTC4355CS#TR; LTC4355CS; LTC4355CDE; LTC4355CDE#TR; Introduction Date: March 19, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784103-LTC4355CS#PBF
Packaging: Tube
Type: N+1 ORing Controller
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SOIC (0.154", 3.90mm Width)
Applications: -48V Dist Power Systems, AdvancedTCA Systems
Mounting: SMD
Operating Supply Voltage: 48V, -48V
Internal Switch(s): No
Delay Time - OFF: 300ns
Family Name: LTC4355
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2mA
Manufacturer Package: 16-SOIC
Channel Type Type: N
Alternative Parts (Cross-Reference): LTC4355CS#TR; LTC4355CS; LTC4355CDE; LTC4355CDE#TR;
Introduction Date: March 19, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 784103-LTC4355CS#PBF
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4355CS#PBF
Tj 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products