Win Source Electronics PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4354IDDB#TRMPBF 784100-LTC4354IDDB#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784100-LTC4354IDDB#T RMPBF Packaging: Reel package Type: Source Selector Switch Operating Temperature Range: -40°C ~ 85°C Package: 8-WFDFN Exposed Pad Applications: -48V Dist Power Systems, AdvancedTCA Systems Mounting: SMD Operating Supply Voltage: -48V Internal Switch(s): No Delay Time - OFF: 700ns Family Name: LTC4354 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.2mA Manufacturer Package: 8-DFN (3x2) Channel Type Type: N Alternative Parts (Cross-Reference): MAX8555AETB; PI2003-00-QEIG; TPS2412PWR; TPS2413PWRG4; Introduction Date: December 03, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784100-LTC4354IDDB#T RMPBF Packaging: Reel package Type: Source Selector Switch Operating Temperature Range: -40°C ~ 85°C Package: 8-WFDFN Exposed Pad Applications: -48V Dist Power Systems, AdvancedTCA Systems Mounting: SMD Operating Supply Voltage: -48V Internal Switch(s): No Delay Time - OFF: 700ns Family Name: LTC4354 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.2mA Manufacturer Package: 8-DFN (3x2) Channel Type Type: N Alternative Parts (Cross-Reference): MAX8555AETB; PI2003-00-QEIG; TPS2412PWR; TPS2413PWRG4; Introduction Date: December 03, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4354IDDB#TRMPBF - 784100-LTC4354IDDB#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4354IDDB#TRMPBF
784100-LTC4354IDDB#TRMPBF
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4354IDDB#TRMPBF 784100-LTC4354IDDB#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 784100-LTC4354IDDB#T RMPBF Packaging: Reel package Type: Source Selector Switch Operating Temperature Range: -40°C ~ 85°C Package: 8-WFDFN Exposed Pad Applications: -48V Dist Power Systems, AdvancedTCA Systems Mounting: SMD Operating Supply Voltage: -48V Internal Switch(s): No Delay Time - OFF: 700ns Family Name: LTC4354 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.2mA Manufacturer Package: 8-DFN (3x2) Channel Type Type: N Alternative Parts (Cross-Reference): MAX8555AETB; PI2003-00-QEIG; TPS2412PWR; TPS2413PWRG4; Introduction Date: December 03, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784100-LTC4354IDDB#TRMPBF
Packaging: Reel package
Type: Source Selector Switch
Operating Temperature Range: -40°C ~ 85°C
Package: 8-WFDFN Exposed Pad
Applications: -48V Dist Power Systems, AdvancedTCA Systems
Mounting: SMD
Operating Supply Voltage: -48V
Internal Switch(s): No
Delay Time - OFF: 700ns
Family Name: LTC4354
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.2mA
Manufacturer Package: 8-DFN (3x2)
Channel Type Type: N
Alternative Parts (Cross-Reference): MAX8555AETB; PI2003-00-QEIG; TPS2412PWR; TPS2413PWRG4;
Introduction Date: December 03, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 784100-LTC4354IDDB#TRMPBF
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4354IDDB#TRMPBF
Tj -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection - TVS - Diodes - 1057915-ESD5Z7V0 - Win Source Electronics
Specs
Diode Type Transient Voltage Suppressor Diodes
VR 7 volts
Tj -55 to 150 C (-67 to 302 F)
View Details
Diodes, Rectifiers - Single - 30HFU-200 - 1128032-30HFU-200 - Win Source Electronics
Specs
Diode Type Step-Recovery Diode
View Details