Win Source Electronics PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4352IDD#PBF 784098-LTC4352IDD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784098-LTC4352IDD#PB F Packaging: Tube Type: N+1 ORing Controller Operating Temperature Range: -40°C ~ 85°C Package: 12-WFDFN Exposed Pad Applications: Redundant Power Supplies, Telecom Infrastructure Mounting: SMD Operating Supply Voltage: 2.9 V ~ 18 V Internal Switch(s): No Delay Time - ON: 250ns Delay Time - OFF: 200ns Family Name: LTC4352 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.4mA Manufacturer Package: 12-DFN (3x3) Channel Type Type: N Alternative Parts (Cross-Reference): LTC4352IMS#TRPBF; LTC4352IDD#TRPBF; LTC4352IDD#PBF; LTC4352IMS#PBF; TPS2410PWR/2801; MAX8555EUB+T; MAX5079EUD; MAX8555EUB+; Introduction Date: July 21, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784098-LTC4352IDD#PB F Packaging: Tube Type: N+1 ORing Controller Operating Temperature Range: -40°C ~ 85°C Package: 12-WFDFN Exposed Pad Applications: Redundant Power Supplies, Telecom Infrastructure Mounting: SMD Operating Supply Voltage: 2.9 V ~ 18 V Internal Switch(s): No Delay Time - ON: 250ns Delay Time - OFF: 200ns Family Name: LTC4352 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.4mA Manufacturer Package: 12-DFN (3x3) Channel Type Type: N Alternative Parts (Cross-Reference): LTC4352IMS#TRPBF; LTC4352IDD#TRPBF; LTC4352IDD#PBF; LTC4352IMS#PBF; TPS2410PWR/2801; MAX8555EUB+T; MAX5079EUD; MAX8555EUB+; Introduction Date: July 21, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4352IDD#PBF - 784098-LTC4352IDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4352IDD#PBF
784098-LTC4352IDD#PBF
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4352IDD#PBF 784098-LTC4352IDD#PBF
Manufacturer: Linear Technology Win Source Part Number: 784098-LTC4352IDD#PB F Packaging: Tube Type: N+1 ORing Controller Operating Temperature Range: -40°C ~ 85°C Package: 12-WFDFN Exposed Pad Applications: Redundant Power Supplies, Telecom Infrastructure Mounting: SMD Operating Supply Voltage: 2.9 V ~ 18 V Internal Switch(s): No Delay Time - ON: 250ns Delay Time - OFF: 200ns Family Name: LTC4352 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.4mA Manufacturer Package: 12-DFN (3x3) Channel Type Type: N Alternative Parts (Cross-Reference): LTC4352IMS#TRPBF; LTC4352IDD#TRPBF; LTC4352IDD#PBF; LTC4352IMS#PBF; TPS2410PWR/2801; MAX8555EUB+T; MAX5079EUD; MAX8555EUB+; Introduction Date: July 21, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784098-LTC4352IDD#PBF
Packaging: Tube
Type: N+1 ORing Controller
Operating Temperature Range: -40°C ~ 85°C
Package: 12-WFDFN Exposed Pad
Applications: Redundant Power Supplies, Telecom Infrastructure
Mounting: SMD
Operating Supply Voltage: 2.9 V ~ 18 V
Internal Switch(s): No
Delay Time - ON: 250ns
Delay Time - OFF: 200ns
Family Name: LTC4352
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.4mA
Manufacturer Package: 12-DFN (3x3)
Channel Type Type: N
Alternative Parts (Cross-Reference): LTC4352IMS#TRPBF; LTC4352IDD#TRPBF; LTC4352IDD#PBF; LTC4352IMS#PBF; TPS2410PWR/2801; MAX8555EUB+T; MAX5079EUD; MAX8555EUB+;
Introduction Date: July 21, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 784098-LTC4352IDD#PBF
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4352IDD#PBF
Tj -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products