Win Source Electronics PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4352CDD#PBF 784097-LTC4352CDD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784097-LTC4352CDD#PB F Packaging: Tube Type: N+1 ORing Controller Operating Temperature Range: 0°C ~ 70°C Package: 12-WFDFN Exposed Pad Applications: Redundant Power Supplies, Telecom Infrastructure Mounting: SMD Operating Supply Voltage: 2.9 V ~ 18 V Internal Switch(s): No Delay Time - ON: 250ns Delay Time - OFF: 200ns Family Name: LTC4352 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.4mA Manufacturer Package: 12-DFN (3x3) Channel Type Type: N Alternative Parts (Cross-Reference): LTC4352CDD#TRPBF; LTC4352CMS#PBF; LTC4352CMS#TRPBF; LTC4352CDD#PBF; MAX8555AETB; TPS2413PWRG4; TPS2413PWR; TPS2413PW; Introduction Date: July 21, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784097-LTC4352CDD#PB F Packaging: Tube Type: N+1 ORing Controller Operating Temperature Range: 0°C ~ 70°C Package: 12-WFDFN Exposed Pad Applications: Redundant Power Supplies, Telecom Infrastructure Mounting: SMD Operating Supply Voltage: 2.9 V ~ 18 V Internal Switch(s): No Delay Time - ON: 250ns Delay Time - OFF: 200ns Family Name: LTC4352 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.4mA Manufacturer Package: 12-DFN (3x3) Channel Type Type: N Alternative Parts (Cross-Reference): LTC4352CDD#TRPBF; LTC4352CMS#PBF; LTC4352CMS#TRPBF; LTC4352CDD#PBF; MAX8555AETB; TPS2413PWRG4; TPS2413PWR; TPS2413PW; Introduction Date: July 21, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4352CDD#PBF - 784097-LTC4352CDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4352CDD#PBF
784097-LTC4352CDD#PBF
PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4352CDD#PBF 784097-LTC4352CDD#PBF
Manufacturer: Linear Technology Win Source Part Number: 784097-LTC4352CDD#PB F Packaging: Tube Type: N+1 ORing Controller Operating Temperature Range: 0°C ~ 70°C Package: 12-WFDFN Exposed Pad Applications: Redundant Power Supplies, Telecom Infrastructure Mounting: SMD Operating Supply Voltage: 2.9 V ~ 18 V Internal Switch(s): No Delay Time - ON: 250ns Delay Time - OFF: 200ns Family Name: LTC4352 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.4mA Manufacturer Package: 12-DFN (3x3) Channel Type Type: N Alternative Parts (Cross-Reference): LTC4352CDD#TRPBF; LTC4352CMS#PBF; LTC4352CMS#TRPBF; LTC4352CDD#PBF; MAX8555AETB; TPS2413PWRG4; TPS2413PWR; TPS2413PW; Introduction Date: July 21, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784097-LTC4352CDD#PBF
Packaging: Tube
Type: N+1 ORing Controller
Operating Temperature Range: 0°C ~ 70°C
Package: 12-WFDFN Exposed Pad
Applications: Redundant Power Supplies, Telecom Infrastructure
Mounting: SMD
Operating Supply Voltage: 2.9 V ~ 18 V
Internal Switch(s): No
Delay Time - ON: 250ns
Delay Time - OFF: 200ns
Family Name: LTC4352
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.4mA
Manufacturer Package: 12-DFN (3x3)
Channel Type Type: N
Alternative Parts (Cross-Reference): LTC4352CDD#TRPBF; LTC4352CMS#PBF; LTC4352CMS#TRPBF; LTC4352CDD#PBF; MAX8555AETB; TPS2413PWRG4; TPS2413PWR; TPS2413PW;
Introduction Date: July 21, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 784097-LTC4352CDD#PBF
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - LTC4352CDD#PBF
Tj 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection - TVS - Diodes - 1057912-ESD5Z24 - Win Source Electronics
Specs
Diode Type Transient Voltage Suppressor Diodes
VR 24 volts
Tj -55 to 150 C (-67 to 302 F)
View Details
END - OF - LIFE - C20T10Q-11A - 1158387-C20T10Q-11A - Win Source Electronics
Specs
Diode Type Schottky
View Details