Win Source Electronics Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4313CMS8-2#TRPBF 784086-LTC4313CMS8-2#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784086-LTC4313CMS8-2 #TRPBF Packaging: Reel package Type: Buffer, Accelerator Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Applications: I2C - Hotswap Operating Supply Voltage: 2.9 V ~ 5.5 V Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 1 Capacitance - Input: 10pF Family Name: LTC4313CMS8-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 8.1mA Manufacturer Package: 8-MSOP Data Rate (Maximum): 400kHz Alternative Parts (Cross-Reference): ISL33001IUZ; ISL33001IUZ-T; PCA9513DP; PCA9511ADP,118; Introduction Date: October 10, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784086-LTC4313CMS8-2 #TRPBF Packaging: Reel package Type: Buffer, Accelerator Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Applications: I2C - Hotswap Operating Supply Voltage: 2.9 V ~ 5.5 V Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 1 Capacitance - Input: 10pF Family Name: LTC4313CMS8-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 8.1mA Manufacturer Package: 8-MSOP Data Rate (Maximum): 400kHz Alternative Parts (Cross-Reference): ISL33001IUZ; ISL33001IUZ-T; PCA9513DP; PCA9511ADP,118; Introduction Date: October 10, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4313CMS8-2#TRPBF - 784086-LTC4313CMS8-2#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4313CMS8-2#TRPBF
784086-LTC4313CMS8-2#TRPBF
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4313CMS8-2#TRPBF 784086-LTC4313CMS8-2#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 784086-LTC4313CMS8-2 #TRPBF Packaging: Reel package Type: Buffer, Accelerator Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Applications: I2C - Hotswap Operating Supply Voltage: 2.9 V ~ 5.5 V Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 1 Capacitance - Input: 10pF Family Name: LTC4313CMS8-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 8.1mA Manufacturer Package: 8-MSOP Data Rate (Maximum): 400kHz Alternative Parts (Cross-Reference): ISL33001IUZ; ISL33001IUZ-T; PCA9513DP; PCA9511ADP,118; Introduction Date: October 10, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 784086-LTC4313CMS8-2#TRPBF
Packaging: Reel package
Type: Buffer, Accelerator
Operating Temperature Range: 0°C ~ 70°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Applications: I2C - Hotswap
Operating Supply Voltage: 2.9 V ~ 5.5 V
Input: 2-Wire Bus
Output: 2-Wire Bus
Number of Channels: 1
Capacitance - Input: 10pF
Family Name: LTC4313CMS8-2
Categories: Integrated Circuits (ICs)
Operating Supply Current: 8.1mA
Manufacturer Package: 8-MSOP
Data Rate (Maximum): 400kHz
Alternative Parts (Cross-Reference): ISL33001IUZ; ISL33001IUZ-T; PCA9513DP; PCA9511ADP,118;
Introduction Date: October 10, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Buffer Amplifiers
Product Number 784086-LTC4313CMS8-2#TRPBF
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4313CMS8-2#TRPBF
Supply Voltage (VS) 2.9 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1813HVCS8#TRPBF - 1058828-LT1813HVCS8#TRPBF - Win Source Electronics
Specs
Bandwidth 100 MHz
Slew Rate 750 V/µs
Supply Voltage (VS) 2.5 to 13.5 volts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1490ACDD#TRPBF - 1058346-LT1490ACDD#TRPBF - Win Source Electronics
Specs
Bandwidth 0.2000 MHz
Slew Rate 0.0700 V/µs
Supply Voltage (VS) 2 to 44 volts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2053CMS8#TRPBF - 072527-LTC2053CMS8#TRPBF - Win Source Electronics
Specs
Bandwidth 0.2000 MHz
Slew Rate 0.2000 V/µs
Supply Voltage (VS) 2.7 to 11 volts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1167ACS8#PBF - 1057927-LT1167ACS8#PBF - Win Source Electronics
Specs
Bandwidth 1 MHz
Slew Rate 1.2 V/µs
Supply Voltage (VS) 4.6 to 36 volts
View Details