Win Source Electronics Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300A-3IMS8#PBF 784050-LTC4300A-3IMS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784050-LTC4300A-3IMS 8#PBF Packaging: Tube Type: Buffer, Accelerator Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Applications: I2C - Hotswap Operating Supply Voltage: 2.7 V ~ 5.5 V Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 2 Capacitance - Input: 10pF Family Name: LTC4300A-3 Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA Manufacturer Package: 8-MSOP Data Rate (Maximum): 400kHz Alternative Parts (Cross-Reference): PCA9512ADP,118; PCA9512BDP,118; PCA9512BDP; PCA9512ADP; Introduction Date: April 22, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784050-LTC4300A-3IMS 8#PBF Packaging: Tube Type: Buffer, Accelerator Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Applications: I2C - Hotswap Operating Supply Voltage: 2.7 V ~ 5.5 V Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 2 Capacitance - Input: 10pF Family Name: LTC4300A-3 Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA Manufacturer Package: 8-MSOP Data Rate (Maximum): 400kHz Alternative Parts (Cross-Reference): PCA9512ADP,118; PCA9512BDP,118; PCA9512BDP; PCA9512ADP; Introduction Date: April 22, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300A-3IMS8#PBF - 784050-LTC4300A-3IMS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300A-3IMS8#PBF
784050-LTC4300A-3IMS8#PBF
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300A-3IMS8#PBF 784050-LTC4300A-3IMS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 784050-LTC4300A-3IMS 8#PBF Packaging: Tube Type: Buffer, Accelerator Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Applications: I2C - Hotswap Operating Supply Voltage: 2.7 V ~ 5.5 V Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 2 Capacitance - Input: 10pF Family Name: LTC4300A-3 Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA Manufacturer Package: 8-MSOP Data Rate (Maximum): 400kHz Alternative Parts (Cross-Reference): PCA9512ADP,118; PCA9512BDP,118; PCA9512BDP; PCA9512ADP; Introduction Date: April 22, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784050-LTC4300A-3IMS8#PBF
Packaging: Tube
Type: Buffer, Accelerator
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Applications: I2C - Hotswap
Operating Supply Voltage: 2.7 V ~ 5.5 V
Input: 2-Wire Bus
Output: 2-Wire Bus
Number of Channels: 2
Capacitance - Input: 10pF
Family Name: LTC4300A-3
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3mA
Manufacturer Package: 8-MSOP
Data Rate (Maximum): 400kHz
Alternative Parts (Cross-Reference): PCA9512ADP,118; PCA9512BDP,118; PCA9512BDP; PCA9512ADP;
Introduction Date: April 22, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Buffer Amplifiers
Product Number 784050-LTC4300A-3IMS8#PBF
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300A-3IMS8#PBF
Supply Voltage (VS) 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1013DS8#TRPBF - 072156-LT1013DS8#TRPBF - Win Source Electronics
Specs
Slew Rate 0.4000 V/µs
Supply Voltage (VS) 4 to 44 volts
Source Current (IS) 0.3500 milliamps
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1351CS8#TRPBF - 1058152-LT1351CS8#TRPBF - Win Source Electronics
Specs
Bandwidth 3 MHz
Slew Rate 200 V/µs
Supply Voltage (VS) 2.5 to 15 volts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1228CS8 - 087464-LT1228CS8 - Win Source Electronics
Specs
Bandwidth 100 MHz
Slew Rate 3500 V/µs
Supply Voltage (VS) 4 to 36 volts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1367CS#TRPBF - 1058173-LT1367CS#TRPBF - Win Source Electronics
Specs
Bandwidth 0.4000 MHz
Slew Rate 0.1300 V/µs
Supply Voltage (VS) 1.8 to 30 volts
View Details