Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4282CUH#PBF 784046-LTC4282CUH#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784046-LTC4282CUH#PB F Packaging: Tube Type: Hot Swap Controller, Monitor Operating Temperature Range: 0°C ~ 70°C Features: I2C, OVP, UVLO Package: 32-WFQFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 2.9 V ~ 33 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit Feature Pins: ON, TIMER Family Name: LTC4282 Categories: Integrated Circuits (ICs) Operating Supply Current: 3.5mA Manufacturer Package: 32-QFN (5x5) Alternative Parts (Cross-Reference): LTC4282CUH#TRPBF; LTC4282IUH#PBF; LTC4282IUH#TRPBF; Introduction Date: September 11, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784046-LTC4282CUH#PB F Packaging: Tube Type: Hot Swap Controller, Monitor Operating Temperature Range: 0°C ~ 70°C Features: I2C, OVP, UVLO Package: 32-WFQFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 2.9 V ~ 33 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit Feature Pins: ON, TIMER Family Name: LTC4282 Categories: Integrated Circuits (ICs) Operating Supply Current: 3.5mA Manufacturer Package: 32-QFN (5x5) Alternative Parts (Cross-Reference): LTC4282CUH#TRPBF; LTC4282IUH#PBF; LTC4282IUH#TRPBF; Introduction Date: September 11, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4282CUH#PBF - 784046-LTC4282CUH#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4282CUH#PBF
784046-LTC4282CUH#PBF
PMIC - PMIC - Hot Swap Controllers - LTC4282CUH#PBF 784046-LTC4282CUH#PBF
Manufacturer: Linear Technology Win Source Part Number: 784046-LTC4282CUH#PB F Packaging: Tube Type: Hot Swap Controller, Monitor Operating Temperature Range: 0°C ~ 70°C Features: I2C, OVP, UVLO Package: 32-WFQFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 2.9 V ~ 33 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit Feature Pins: ON, TIMER Family Name: LTC4282 Categories: Integrated Circuits (ICs) Operating Supply Current: 3.5mA Manufacturer Package: 32-QFN (5x5) Alternative Parts (Cross-Reference): LTC4282CUH#TRPBF; LTC4282IUH#PBF; LTC4282IUH#TRPBF; Introduction Date: September 11, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784046-LTC4282CUH#PBF
Packaging: Tube
Type: Hot Swap Controller, Monitor
Operating Temperature Range: 0°C ~ 70°C
Features: I2C, OVP, UVLO
Package: 32-WFQFN Exposed Pad
Applications: General
Mounting: SMD
Operating Supply Voltage: 2.9 V ~ 33 V
Internal Switch(s): No
Number of Channels: 1
Programmable Features: Current Limit
Feature Pins: ON, TIMER
Family Name: LTC4282
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3.5mA
Manufacturer Package: 32-QFN (5x5)
Alternative Parts (Cross-Reference): LTC4282CUH#TRPBF; LTC4282IUH#PBF; LTC4282IUH#TRPBF;
Introduction Date: September 11, 2015
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 784046-LTC4282CUH#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4282CUH#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC1726HMS8-5#TRPBF - 119387-LTC1726HMS8-5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOP; 8-MSOP
View Details
PMIC - PMIC - Supervisors - NJU7700F45TE2 - 1082338-NJU7700F45TE2 - Win Source Electronics
Specs
Number of Supplies 1; 1
Features Watchdog Timer
Output Options Inverting
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4223CDHD-2#PBF - 1063412-LTC4223CDHD-2#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 16-DFN (5x4)
IQ 800 µA
View Details
PMIC - PMIC - Supervisors - LTC2914HDHC-2#PBF - 1062210-LTC2914HDHC-2#PBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Open Drain; Inverting; Active Low
Type 16-DFN (5x3)
View Details