Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4253AIGN-ADJ#PBF 784017-LTC4253AIGN-ADJ#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784017-LTC4253AIGN-A DJ#PBF Packaging: Tube Type: Hot Swap Controller, Sequencer Operating Temperature Range: -40°C ~ 85°C Features: Latched Fault Package: 16-SSOP (0.154", 3.90mm Width) Applications: -48V Mounting: SMD Operating Supply Voltage: -48V Internal Switch(s): No Number of Channels: 1 Part Status: Obsolete(EOL) Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO Feature Pins: DRAIN, EN2, EN3, OV, /PWRGD1, /PWRGD2, /PWRGD3, RESET, SS, SQTIMER, TIMER, UV Family Name: LTC4253A-ADJ Categories: Integrated Circuits (ICs) Operating Supply Current: 1.1mA Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): MIC2595-2BM; MIC2589-2YM; MIC2588-2YM-TR; MIC2589-2BM; Introduction Date: August 25, 2005 ECCN: EAR99 Country of Origin: Malaysia, Philippines, Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784017-LTC4253AIGN-A DJ#PBF Packaging: Tube Type: Hot Swap Controller, Sequencer Operating Temperature Range: -40°C ~ 85°C Features: Latched Fault Package: 16-SSOP (0.154", 3.90mm Width) Applications: -48V Mounting: SMD Operating Supply Voltage: -48V Internal Switch(s): No Number of Channels: 1 Part Status: Obsolete(EOL) Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO Feature Pins: DRAIN, EN2, EN3, OV, /PWRGD1, /PWRGD2, /PWRGD3, RESET, SS, SQTIMER, TIMER, UV Family Name: LTC4253A-ADJ Categories: Integrated Circuits (ICs) Operating Supply Current: 1.1mA Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): MIC2595-2BM; MIC2589-2YM; MIC2588-2YM-TR; MIC2589-2BM; Introduction Date: August 25, 2005 ECCN: EAR99 Country of Origin: Malaysia, Philippines, Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4253AIGN-ADJ#PBF - 784017-LTC4253AIGN-ADJ#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4253AIGN-ADJ#PBF
784017-LTC4253AIGN-ADJ#PBF
PMIC - PMIC - Hot Swap Controllers - LTC4253AIGN-ADJ#PBF 784017-LTC4253AIGN-ADJ#PBF
Manufacturer: Linear Technology Win Source Part Number: 784017-LTC4253AIGN-A DJ#PBF Packaging: Tube Type: Hot Swap Controller, Sequencer Operating Temperature Range: -40°C ~ 85°C Features: Latched Fault Package: 16-SSOP (0.154", 3.90mm Width) Applications: -48V Mounting: SMD Operating Supply Voltage: -48V Internal Switch(s): No Number of Channels: 1 Part Status: Obsolete(EOL) Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO Feature Pins: DRAIN, EN2, EN3, OV, /PWRGD1, /PWRGD2, /PWRGD3, RESET, SS, SQTIMER, TIMER, UV Family Name: LTC4253A-ADJ Categories: Integrated Circuits (ICs) Operating Supply Current: 1.1mA Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): MIC2595-2BM; MIC2589-2YM; MIC2588-2YM-TR; MIC2589-2BM; Introduction Date: August 25, 2005 ECCN: EAR99 Country of Origin: Malaysia, Philippines, Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784017-LTC4253AIGN-ADJ#PBF
Packaging: Tube
Type: Hot Swap Controller, Sequencer
Operating Temperature Range: -40°C ~ 85°C
Features: Latched Fault
Package: 16-SSOP (0.154", 3.90mm Width)
Applications: -48V
Mounting: SMD
Operating Supply Voltage: -48V
Internal Switch(s): No
Number of Channels: 1
Part Status: Obsolete(EOL)
Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO
Feature Pins: DRAIN, EN2, EN3, OV, /PWRGD1, /PWRGD2, /PWRGD3, RESET, SS, SQTIMER, TIMER, UV
Family Name: LTC4253A-ADJ
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.1mA
Manufacturer Package: 16-SSOP
Alternative Parts (Cross-Reference): MIC2595-2BM; MIC2589-2YM; MIC2588-2YM-TR; MIC2589-2BM;
Introduction Date: August 25, 2005
ECCN: EAR99
Country of Origin: Malaysia, Philippines, Thailand
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 784017-LTC4253AIGN-ADJ#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4253AIGN-ADJ#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC4223CDHD-1#PBF - 1063410-LTC4223CDHD-1#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 16-DFN (5x4)
IQ 800 µA
View Details
Electronic Wholesale - SP706RCU - 1257632-SP706RCU - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1645IS8#PBF - 1060951-LTC1645IS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1100 µA
View Details
PMIC - PMIC - Power Management - Specialized - LTC3557EUF#TRPBF - 1062689-LTC3557EUF#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 28-QFN (4x4)
Supply Voltage 4.35 to 5.5 volts
View Details