Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4252CCMS-2#PBF 784015-LTC4252CCMS-2#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784015-LTC4252CCMS-2 #PBF Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: 0°C ~ 70°C Features: Auto Retry Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: -48V Mounting: SMD Operating Supply Voltage: -48V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, UVLO Feature Pins: DRAIN, OV, /PWRGD, SS, TIMER, UV Categories: Integrated Circuits (ICs) Operating Supply Current: 900μA Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): TPS2393PWR; LTC4252BIMS-2#PBF; LTC4252BIMS-2#TRPBF; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784015-LTC4252CCMS-2 #PBF Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: 0°C ~ 70°C Features: Auto Retry Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: -48V Mounting: SMD Operating Supply Voltage: -48V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, UVLO Feature Pins: DRAIN, OV, /PWRGD, SS, TIMER, UV Categories: Integrated Circuits (ICs) Operating Supply Current: 900μA Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): TPS2393PWR; LTC4252BIMS-2#PBF; LTC4252BIMS-2#TRPBF; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4252CCMS-2#PBF - 784015-LTC4252CCMS-2#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4252CCMS-2#PBF
784015-LTC4252CCMS-2#PBF
PMIC - PMIC - Hot Swap Controllers - LTC4252CCMS-2#PBF 784015-LTC4252CCMS-2#PBF
Manufacturer: Linear Technology Win Source Part Number: 784015-LTC4252CCMS-2 #PBF Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: 0°C ~ 70°C Features: Auto Retry Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: -48V Mounting: SMD Operating Supply Voltage: -48V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, UVLO Feature Pins: DRAIN, OV, /PWRGD, SS, TIMER, UV Categories: Integrated Circuits (ICs) Operating Supply Current: 900μA Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): TPS2393PWR; LTC4252BIMS-2#PBF; LTC4252BIMS-2#TRPBF; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784015-LTC4252CCMS-2#PBF
Packaging: Tube
Type: Hot Swap Controller
Operating Temperature Range: 0°C ~ 70°C
Features: Auto Retry
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Applications: -48V
Mounting: SMD
Operating Supply Voltage: -48V
Internal Switch(s): No
Number of Channels: 1
Programmable Features: Current Limit, Fault Timeout, OVP, UVLO
Feature Pins: DRAIN, OV, /PWRGD, SS, TIMER, UV
Categories: Integrated Circuits (ICs)
Operating Supply Current: 900μA
Manufacturer Package: 10-MSOP
Alternative Parts (Cross-Reference): TPS2393PWR; LTC4252BIMS-2#PBF; LTC4252BIMS-2#TRPBF;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 784015-LTC4252CCMS-2#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4252CCMS-2#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LT1640AHIS8#PBF - 1058555-LT1640AHIS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1300 µA
View Details
PMIC - PMIC - Power Management - Specialized - LTC3588EMSE-1#PBF - 1062730-LTC3588EMSE-1#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP-EP
IQ 0.9500 µA
View Details
PMIC - PMIC - Power Management - Specialized - LT3585EDDB-0#TRPBF - 1059474-LT3585EDDB-0#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 10-DFN (3x2)
IQ 5000 µA
View Details