Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4251-2IS6#TRPBF 783995-LTC4251-2IS6#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783995-LTC4251-2IS6# TRPBF Packaging: Reel package Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Latched Fault Package: SOT-23-6 Thin, TSOT-23-6 Applications: -48V Mounting: SMD Operating Supply Voltage: -72 V ~ -43 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO Feature Pins: (UV, OV), TIMER Family Name: LTC4251-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 800μA Manufacturer Package: SOT-23-6 Alternative Parts (Cross-Reference): MAX5939JESA+; MAX5920FESA+; MAX5939IESA+; Introduction Date: September 26, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783995-LTC4251-2IS6# TRPBF Packaging: Reel package Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Latched Fault Package: SOT-23-6 Thin, TSOT-23-6 Applications: -48V Mounting: SMD Operating Supply Voltage: -72 V ~ -43 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO Feature Pins: (UV, OV), TIMER Family Name: LTC4251-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 800μA Manufacturer Package: SOT-23-6 Alternative Parts (Cross-Reference): MAX5939JESA+; MAX5920FESA+; MAX5939IESA+; Introduction Date: September 26, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4251-2IS6#TRPBF - 783995-LTC4251-2IS6#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4251-2IS6#TRPBF
783995-LTC4251-2IS6#TRPBF
PMIC - PMIC - Hot Swap Controllers - LTC4251-2IS6#TRPBF 783995-LTC4251-2IS6#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783995-LTC4251-2IS6# TRPBF Packaging: Reel package Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Latched Fault Package: SOT-23-6 Thin, TSOT-23-6 Applications: -48V Mounting: SMD Operating Supply Voltage: -72 V ~ -43 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO Feature Pins: (UV, OV), TIMER Family Name: LTC4251-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 800μA Manufacturer Package: SOT-23-6 Alternative Parts (Cross-Reference): MAX5939JESA+; MAX5920FESA+; MAX5939IESA+; Introduction Date: September 26, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783995-LTC4251-2IS6#TRPBF
Packaging: Reel package
Type: Hot Swap Controller
Operating Temperature Range: -40°C ~ 85°C
Features: Latched Fault
Package: SOT-23-6 Thin, TSOT-23-6
Applications: -48V
Mounting: SMD
Operating Supply Voltage: -72 V ~ -43 V
Internal Switch(s): No
Number of Channels: 1
Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO
Feature Pins: (UV, OV), TIMER
Family Name: LTC4251-2
Categories: Integrated Circuits (ICs)
Operating Supply Current: 800μA
Manufacturer Package: SOT-23-6
Alternative Parts (Cross-Reference): MAX5939JESA+; MAX5920FESA+; MAX5939IESA+;
Introduction Date: September 26, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783995-LTC4251-2IS6#TRPBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4251-2IS6#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC2900-1CDD#TRPBF - 1062116-LTC2900-1CDD#TRPBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Open Drain; Inverting; Active Low
Type 10-DFN (3x3)
View Details
PMIC - PMIC - Supervisors - LTC1727EMS8-2.5#TR - 088521-LTC1727EMS8-2.5#TR - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOP; 8-MSOP
View Details
PMIC - PMIC - Supervisors - LTC695ISW#PBF - 072653-LTC695ISW#PBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 16-SOIC
View Details