Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4227IUFD-1#TRPBF 783971-LTC4227IUFD-1#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783971-LTC4227IUFD-1 #TRPBF Packaging: Reel package Type: Hot Swap Controller, OR Controller Operating Temperature Range: -40°C ~ 85°C Features: Latched Fault, UVLO Package: 20-WFQFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 2.9 V ~ 18 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, Slew Rate Feature Pins: CPO1, CPO2, /EN, /FAULT, INTVCC, ON, OUT, /PWRGD, TMR Family Name: LTC4227 Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA Manufacturer Package: 20-QFN (5x4) Alternative Parts (Cross-Reference): LTC4227IGN-1#TRPBF; LTC4227IUFD-1#PBF; LTC4227CUFD-1#PBF; LTC4227CUFD-1#TRPBF; Introduction Date: February 23, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783971-LTC4227IUFD-1 #TRPBF Packaging: Reel package Type: Hot Swap Controller, OR Controller Operating Temperature Range: -40°C ~ 85°C Features: Latched Fault, UVLO Package: 20-WFQFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 2.9 V ~ 18 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, Slew Rate Feature Pins: CPO1, CPO2, /EN, /FAULT, INTVCC, ON, OUT, /PWRGD, TMR Family Name: LTC4227 Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA Manufacturer Package: 20-QFN (5x4) Alternative Parts (Cross-Reference): LTC4227IGN-1#TRPBF; LTC4227IUFD-1#PBF; LTC4227CUFD-1#PBF; LTC4227CUFD-1#TRPBF; Introduction Date: February 23, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4227IUFD-1#TRPBF - 783971-LTC4227IUFD-1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4227IUFD-1#TRPBF
783971-LTC4227IUFD-1#TRPBF
PMIC - PMIC - Hot Swap Controllers - LTC4227IUFD-1#TRPBF 783971-LTC4227IUFD-1#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783971-LTC4227IUFD-1 #TRPBF Packaging: Reel package Type: Hot Swap Controller, OR Controller Operating Temperature Range: -40°C ~ 85°C Features: Latched Fault, UVLO Package: 20-WFQFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 2.9 V ~ 18 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, Slew Rate Feature Pins: CPO1, CPO2, /EN, /FAULT, INTVCC, ON, OUT, /PWRGD, TMR Family Name: LTC4227 Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA Manufacturer Package: 20-QFN (5x4) Alternative Parts (Cross-Reference): LTC4227IGN-1#TRPBF; LTC4227IUFD-1#PBF; LTC4227CUFD-1#PBF; LTC4227CUFD-1#TRPBF; Introduction Date: February 23, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783971-LTC4227IUFD-1#TRPBF
Packaging: Reel package
Type: Hot Swap Controller, OR Controller
Operating Temperature Range: -40°C ~ 85°C
Features: Latched Fault, UVLO
Package: 20-WFQFN Exposed Pad
Applications: General
Mounting: SMD
Operating Supply Voltage: 2.9 V ~ 18 V
Internal Switch(s): No
Number of Channels: 1
Programmable Features: Current Limit, Fault Timeout, Slew Rate
Feature Pins: CPO1, CPO2, /EN, /FAULT, INTVCC, ON, OUT, /PWRGD, TMR
Family Name: LTC4227
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2mA
Manufacturer Package: 20-QFN (5x4)
Alternative Parts (Cross-Reference): LTC4227IGN-1#TRPBF; LTC4227IUFD-1#PBF; LTC4227CUFD-1#PBF; LTC4227CUFD-1#TRPBF;
Introduction Date: February 23, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783971-LTC4227IUFD-1#TRPBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4227IUFD-1#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC1726IS8-5 - 1207982-LTC1726IS8-5 - Win Source Electronics
Specs
Features Watchdog Timer
Output Options Inverting
View Details
Electronic Wholesale - SP706SCN - 1257636-SP706SCN - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC690CN8#PBF - 072646-LTC690CN8#PBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low
Type DIP; PDIP; 8-PDIP
View Details