Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4227CUFD-1#PBF 783967-LTC4227CUFD-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783967-LTC4227CUFD-1 #PBF Packaging: Tube Type: Hot Swap Controller, OR Controller Operating Temperature Range: 0°C ~ 70°C Features: Latched Fault, UVLO Package: 20-WFQFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 2.9 V ~ 18 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, Slew Rate Feature Pins: CPO1, CPO2, /EN, /FAULT, INTVCC, ON, OUT, /PWRGD, TMR Family Name: LTC4227 Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA Manufacturer Package: 20-QFN (5x4) Alternative Parts (Cross-Reference): LTC4227CGN-1#PBF; LTC4227CUFD-1#TRPBF; LTC4227IUFD-1#PBF; LTC4227IUFD-1#TRPBF; Introduction Date: February 23, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783967-LTC4227CUFD-1 #PBF Packaging: Tube Type: Hot Swap Controller, OR Controller Operating Temperature Range: 0°C ~ 70°C Features: Latched Fault, UVLO Package: 20-WFQFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 2.9 V ~ 18 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, Slew Rate Feature Pins: CPO1, CPO2, /EN, /FAULT, INTVCC, ON, OUT, /PWRGD, TMR Family Name: LTC4227 Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA Manufacturer Package: 20-QFN (5x4) Alternative Parts (Cross-Reference): LTC4227CGN-1#PBF; LTC4227CUFD-1#TRPBF; LTC4227IUFD-1#PBF; LTC4227IUFD-1#TRPBF; Introduction Date: February 23, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4227CUFD-1#PBF - 783967-LTC4227CUFD-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4227CUFD-1#PBF
783967-LTC4227CUFD-1#PBF
PMIC - PMIC - Hot Swap Controllers - LTC4227CUFD-1#PBF 783967-LTC4227CUFD-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 783967-LTC4227CUFD-1 #PBF Packaging: Tube Type: Hot Swap Controller, OR Controller Operating Temperature Range: 0°C ~ 70°C Features: Latched Fault, UVLO Package: 20-WFQFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 2.9 V ~ 18 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, Slew Rate Feature Pins: CPO1, CPO2, /EN, /FAULT, INTVCC, ON, OUT, /PWRGD, TMR Family Name: LTC4227 Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA Manufacturer Package: 20-QFN (5x4) Alternative Parts (Cross-Reference): LTC4227CGN-1#PBF; LTC4227CUFD-1#TRPBF; LTC4227IUFD-1#PBF; LTC4227IUFD-1#TRPBF; Introduction Date: February 23, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783967-LTC4227CUFD-1#PBF
Packaging: Tube
Type: Hot Swap Controller, OR Controller
Operating Temperature Range: 0°C ~ 70°C
Features: Latched Fault, UVLO
Package: 20-WFQFN Exposed Pad
Applications: General
Mounting: SMD
Operating Supply Voltage: 2.9 V ~ 18 V
Internal Switch(s): No
Number of Channels: 1
Programmable Features: Current Limit, Fault Timeout, Slew Rate
Feature Pins: CPO1, CPO2, /EN, /FAULT, INTVCC, ON, OUT, /PWRGD, TMR
Family Name: LTC4227
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2mA
Manufacturer Package: 20-QFN (5x4)
Alternative Parts (Cross-Reference): LTC4227CGN-1#PBF; LTC4227CUFD-1#TRPBF; LTC4227IUFD-1#PBF; LTC4227IUFD-1#TRPBF;
Introduction Date: February 23, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783967-LTC4227CUFD-1#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4227CUFD-1#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Supply Controllers, Monitors - LTC2921CGN-3.3#TRPBF - 1062246-LTC2921CGN-3.3#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-SSOP
IQ 2000 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4232CDHC#PBF - 020641-LTC4232CDHC#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 16-DFN (5x3)
IQ 1600 µA
View Details
PMIC - PMIC - Power Management - Specialized - LTC3350EUHF#PBF - 1062483-LTC3350EUHF#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 38-QFN (5x7)
IQ 4000 µA
View Details