Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4226CUD-1#PBF 783964-LTC4226CUD-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783964-LTC4226CUD-1# PBF Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: 0°C ~ 70°C Features: Latched Fault, UVLO Package: 16-WFQFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 4.5 V ~ 44 V Internal Switch(s): No Number of Channels: 2 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP Feature Pins: CLS, /FAULT1, FAULT2, FTMR1, FTMR2, ON1, ON2, OUT1, OUT2 Family Name: LTC4226 Categories: Integrated Circuits (ICs) Operating Supply Current: 700μA Manufacturer Package: 16-QFN (3x3) Alternative Parts (Cross-Reference): LTC4226CMS-2#TRPBF; LTC4226CMS-1#PBF; LTC4226CMS-2#PBF; LTC4226CMS-1#TRPBF; Introduction Date: October 24, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783964-LTC4226CUD-1# PBF Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: 0°C ~ 70°C Features: Latched Fault, UVLO Package: 16-WFQFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 4.5 V ~ 44 V Internal Switch(s): No Number of Channels: 2 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP Feature Pins: CLS, /FAULT1, FAULT2, FTMR1, FTMR2, ON1, ON2, OUT1, OUT2 Family Name: LTC4226 Categories: Integrated Circuits (ICs) Operating Supply Current: 700μA Manufacturer Package: 16-QFN (3x3) Alternative Parts (Cross-Reference): LTC4226CMS-2#TRPBF; LTC4226CMS-1#PBF; LTC4226CMS-2#PBF; LTC4226CMS-1#TRPBF; Introduction Date: October 24, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4226CUD-1#PBF - 783964-LTC4226CUD-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4226CUD-1#PBF
783964-LTC4226CUD-1#PBF
PMIC - PMIC - Hot Swap Controllers - LTC4226CUD-1#PBF 783964-LTC4226CUD-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 783964-LTC4226CUD-1# PBF Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: 0°C ~ 70°C Features: Latched Fault, UVLO Package: 16-WFQFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 4.5 V ~ 44 V Internal Switch(s): No Number of Channels: 2 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP Feature Pins: CLS, /FAULT1, FAULT2, FTMR1, FTMR2, ON1, ON2, OUT1, OUT2 Family Name: LTC4226 Categories: Integrated Circuits (ICs) Operating Supply Current: 700μA Manufacturer Package: 16-QFN (3x3) Alternative Parts (Cross-Reference): LTC4226CMS-2#TRPBF; LTC4226CMS-1#PBF; LTC4226CMS-2#PBF; LTC4226CMS-1#TRPBF; Introduction Date: October 24, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783964-LTC4226CUD-1#PBF
Packaging: Tube
Type: Hot Swap Controller
Operating Temperature Range: 0°C ~ 70°C
Features: Latched Fault, UVLO
Package: 16-WFQFN Exposed Pad
Applications: General
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 44 V
Internal Switch(s): No
Number of Channels: 2
Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP
Feature Pins: CLS, /FAULT1, FAULT2, FTMR1, FTMR2, ON1, ON2, OUT1, OUT2
Family Name: LTC4226
Categories: Integrated Circuits (ICs)
Operating Supply Current: 700μA
Manufacturer Package: 16-QFN (3x3)
Alternative Parts (Cross-Reference): LTC4226CMS-2#TRPBF; LTC4226CMS-1#PBF; LTC4226CMS-2#PBF; LTC4226CMS-1#TRPBF;
Introduction Date: October 24, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783964-LTC4226CUD-1#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4226CUD-1#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC4211CS8#TRPBF - 020638-LTC4211CS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1000 µA
View Details
PMIC - PMIC - Supervisors - LTC2909IDDB-3.3#TRPBF - 1062178-LTC2909IDDB-3.3#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type 8-DFN (3x2)
View Details
PMIC - PMIC - Supervisors - LTC1326IMS8-2.5#TRPBF - 119434-LTC1326IMS8-2.5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low; Active High
Type SOP; 8-MSOP
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151HDD#TRPBF - 113153-LTC4151HDD#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 10-DFN (3x3)
IQ 1200 µA
View Details