Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4225CUFD-2#PBF 783962-LTC4225CUFD-2#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783962-LTC4225CUFD-2 #PBF Packaging: Tube Type: Hot Swap Controller, OR Controller Operating Temperature Range: 0°C ~ 70°C Features: Auto Retry, UVLO Package: 24-WFQFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 2.9 V ~ 18 V Internal Switch(s): No Number of Channels: 2 Programmable Features: Current Limit, Fault Timeout, Slew Rate Feature Pins: CPO1, CPO2, /EN1, /EN2, /FAULT1, /FAULT2, IN1, IN2, INTVCC, ON1, ON2, /PWRGD1, /PWRGD2, TMR1, TMR2 Family Name: LTC4225-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.8mA Manufacturer Package: 24-QFN (5x4) Alternative Parts (Cross-Reference): LTC4225CGN-2#PBF; LTC4225CUFD-2#TRPBF; LTC4225IUFD-2#PBF; LTC4225IUFD-2#TRPBF; Introduction Date: February 25, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783962-LTC4225CUFD-2 #PBF Packaging: Tube Type: Hot Swap Controller, OR Controller Operating Temperature Range: 0°C ~ 70°C Features: Auto Retry, UVLO Package: 24-WFQFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 2.9 V ~ 18 V Internal Switch(s): No Number of Channels: 2 Programmable Features: Current Limit, Fault Timeout, Slew Rate Feature Pins: CPO1, CPO2, /EN1, /EN2, /FAULT1, /FAULT2, IN1, IN2, INTVCC, ON1, ON2, /PWRGD1, /PWRGD2, TMR1, TMR2 Family Name: LTC4225-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.8mA Manufacturer Package: 24-QFN (5x4) Alternative Parts (Cross-Reference): LTC4225CGN-2#PBF; LTC4225CUFD-2#TRPBF; LTC4225IUFD-2#PBF; LTC4225IUFD-2#TRPBF; Introduction Date: February 25, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4225CUFD-2#PBF - 783962-LTC4225CUFD-2#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4225CUFD-2#PBF
783962-LTC4225CUFD-2#PBF
PMIC - PMIC - Hot Swap Controllers - LTC4225CUFD-2#PBF 783962-LTC4225CUFD-2#PBF
Manufacturer: Linear Technology Win Source Part Number: 783962-LTC4225CUFD-2 #PBF Packaging: Tube Type: Hot Swap Controller, OR Controller Operating Temperature Range: 0°C ~ 70°C Features: Auto Retry, UVLO Package: 24-WFQFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 2.9 V ~ 18 V Internal Switch(s): No Number of Channels: 2 Programmable Features: Current Limit, Fault Timeout, Slew Rate Feature Pins: CPO1, CPO2, /EN1, /EN2, /FAULT1, /FAULT2, IN1, IN2, INTVCC, ON1, ON2, /PWRGD1, /PWRGD2, TMR1, TMR2 Family Name: LTC4225-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.8mA Manufacturer Package: 24-QFN (5x4) Alternative Parts (Cross-Reference): LTC4225CGN-2#PBF; LTC4225CUFD-2#TRPBF; LTC4225IUFD-2#PBF; LTC4225IUFD-2#TRPBF; Introduction Date: February 25, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783962-LTC4225CUFD-2#PBF
Packaging: Tube
Type: Hot Swap Controller, OR Controller
Operating Temperature Range: 0°C ~ 70°C
Features: Auto Retry, UVLO
Package: 24-WFQFN Exposed Pad
Applications: General
Mounting: SMD
Operating Supply Voltage: 2.9 V ~ 18 V
Internal Switch(s): No
Number of Channels: 2
Programmable Features: Current Limit, Fault Timeout, Slew Rate
Feature Pins: CPO1, CPO2, /EN1, /EN2, /FAULT1, /FAULT2, IN1, IN2, INTVCC, ON1, ON2, /PWRGD1, /PWRGD2, TMR1, TMR2
Family Name: LTC4225-2
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.8mA
Manufacturer Package: 24-QFN (5x4)
Alternative Parts (Cross-Reference): LTC4225CGN-2#PBF; LTC4225CUFD-2#TRPBF; LTC4225IUFD-2#PBF; LTC4225IUFD-2#TRPBF;
Introduction Date: February 25, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783962-LTC4225CUFD-2#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4225CUFD-2#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - LTC3456EUF#TRPBF - 1062599-LTC3456EUF#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Supply Voltage 1.8 to 3.2 volts
View Details
PMIC - PMIC - Supervisors - LTC2912ITS8-2#TRMPBF - 1062198-LTC2912ITS8-2#TRMPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type TSOT-23-8
View Details
PMIC - PMIC - Supervisors - LTC1728ES5-5#TRPBF - 114309-LTC1728ES5-5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-5
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4210-2IS6#TRMPBF - 1063368-LTC4210-2IS6#TRMPBF - Win Source Electronics
Specs
Output Options Inverting
Type TSOT-23-6
IQ 650 µA
View Details