Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4223CGN-1#PBF 783951-LTC4223CGN-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783951-LTC4223CGN-1# PBF Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: 0°C ~ 70°C Features: Latched Fault, Thermal Limit, UVLO Package: 16-SSOP (0.154", 3.90mm Width) Applications: ATCA, MicroTCA Mounting: SMD Operating Supply Voltage: 2.7 V ~ 14 V Internal Switch(s): Both Number of Channels: 2 Programmable Features: Current Limit, Fault Timeout Feature Pins: 12IMON, 12ON, /12PGOOD, AUXON, /AUXPGOOD, /EN, /FAULT, TIMER Family Name: LTC4223-1 Categories: Integrated Circuits (ICs) Operating Supply Current: 800μA Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): MIC2582-JBM TR; MIC2582-MYM-TR; MIC2582-JYM; MIC2582-JBM; Introduction Date: August 13, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783951-LTC4223CGN-1# PBF Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: 0°C ~ 70°C Features: Latched Fault, Thermal Limit, UVLO Package: 16-SSOP (0.154", 3.90mm Width) Applications: ATCA, MicroTCA Mounting: SMD Operating Supply Voltage: 2.7 V ~ 14 V Internal Switch(s): Both Number of Channels: 2 Programmable Features: Current Limit, Fault Timeout Feature Pins: 12IMON, 12ON, /12PGOOD, AUXON, /AUXPGOOD, /EN, /FAULT, TIMER Family Name: LTC4223-1 Categories: Integrated Circuits (ICs) Operating Supply Current: 800μA Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): MIC2582-JBM TR; MIC2582-MYM-TR; MIC2582-JYM; MIC2582-JBM; Introduction Date: August 13, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4223CGN-1#PBF - 783951-LTC4223CGN-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4223CGN-1#PBF
783951-LTC4223CGN-1#PBF
PMIC - PMIC - Hot Swap Controllers - LTC4223CGN-1#PBF 783951-LTC4223CGN-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 783951-LTC4223CGN-1# PBF Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: 0°C ~ 70°C Features: Latched Fault, Thermal Limit, UVLO Package: 16-SSOP (0.154", 3.90mm Width) Applications: ATCA, MicroTCA Mounting: SMD Operating Supply Voltage: 2.7 V ~ 14 V Internal Switch(s): Both Number of Channels: 2 Programmable Features: Current Limit, Fault Timeout Feature Pins: 12IMON, 12ON, /12PGOOD, AUXON, /AUXPGOOD, /EN, /FAULT, TIMER Family Name: LTC4223-1 Categories: Integrated Circuits (ICs) Operating Supply Current: 800μA Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): MIC2582-JBM TR; MIC2582-MYM-TR; MIC2582-JYM; MIC2582-JBM; Introduction Date: August 13, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783951-LTC4223CGN-1#PBF
Packaging: Tube
Type: Hot Swap Controller
Operating Temperature Range: 0°C ~ 70°C
Features: Latched Fault, Thermal Limit, UVLO
Package: 16-SSOP (0.154", 3.90mm Width)
Applications: ATCA, MicroTCA
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 14 V
Internal Switch(s): Both
Number of Channels: 2
Programmable Features: Current Limit, Fault Timeout
Feature Pins: 12IMON, 12ON, /12PGOOD, AUXON, /AUXPGOOD, /EN, /FAULT, TIMER
Family Name: LTC4223-1
Categories: Integrated Circuits (ICs)
Operating Supply Current: 800μA
Manufacturer Package: 16-SSOP
Alternative Parts (Cross-Reference): MIC2582-JBM TR; MIC2582-MYM-TR; MIC2582-JYM; MIC2582-JBM;
Introduction Date: August 13, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783951-LTC4223CGN-1#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4223CGN-1#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC695CN#PBF - 1064211-LTC695CN#PBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type DIP; 16-DIP
View Details
Electronic Wholesale - SP706PEP - 1257629-SP706PEP - Win Source Electronics
Specs
Output Options Inverting
View Details
Electronic Wholesale - SP708SEU - 1257665-SP708SEU - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC2909IDDB-3.3#TRMPBF - 1062177-LTC2909IDDB-3.3#TRMPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type 8-DFN (3x2)
View Details