Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4218CGN#PBF 783942-LTC4218CGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783942-LTC4218CGN#PB F Packaging: Tube Type: Hot Swap Controller, Monitor Operating Temperature Range: 0°C ~ 70°C Package: 16-SSOP (0.154", 3.90mm Width) Applications: ATCA, MicroTCA Mounting: SMD Operating Supply Voltage: 2.9 V ~ 26.5 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO Feature Pins: FB, /FLT, IMON, ISET, OV, PG, SOURCE, TIMER, UV Family Name: LTC4218 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.6mA Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): LTC4218CGN; LTC4218CGN#TRPBF; LTC4218IGN#TRPBF; LTC4218IGN#PBF; Introduction Date: January 21, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783942-LTC4218CGN#PB F Packaging: Tube Type: Hot Swap Controller, Monitor Operating Temperature Range: 0°C ~ 70°C Package: 16-SSOP (0.154", 3.90mm Width) Applications: ATCA, MicroTCA Mounting: SMD Operating Supply Voltage: 2.9 V ~ 26.5 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO Feature Pins: FB, /FLT, IMON, ISET, OV, PG, SOURCE, TIMER, UV Family Name: LTC4218 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.6mA Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): LTC4218CGN; LTC4218CGN#TRPBF; LTC4218IGN#TRPBF; LTC4218IGN#PBF; Introduction Date: January 21, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4218CGN#PBF - 783942-LTC4218CGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4218CGN#PBF
783942-LTC4218CGN#PBF
PMIC - PMIC - Hot Swap Controllers - LTC4218CGN#PBF 783942-LTC4218CGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 783942-LTC4218CGN#PB F Packaging: Tube Type: Hot Swap Controller, Monitor Operating Temperature Range: 0°C ~ 70°C Package: 16-SSOP (0.154", 3.90mm Width) Applications: ATCA, MicroTCA Mounting: SMD Operating Supply Voltage: 2.9 V ~ 26.5 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO Feature Pins: FB, /FLT, IMON, ISET, OV, PG, SOURCE, TIMER, UV Family Name: LTC4218 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.6mA Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): LTC4218CGN; LTC4218CGN#TRPBF; LTC4218IGN#TRPBF; LTC4218IGN#PBF; Introduction Date: January 21, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783942-LTC4218CGN#PBF
Packaging: Tube
Type: Hot Swap Controller, Monitor
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SSOP (0.154", 3.90mm Width)
Applications: ATCA, MicroTCA
Mounting: SMD
Operating Supply Voltage: 2.9 V ~ 26.5 V
Internal Switch(s): No
Number of Channels: 1
Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO
Feature Pins: FB, /FLT, IMON, ISET, OV, PG, SOURCE, TIMER, UV
Family Name: LTC4218
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.6mA
Manufacturer Package: 16-SSOP
Alternative Parts (Cross-Reference): LTC4218CGN; LTC4218CGN#TRPBF; LTC4218IGN#TRPBF; LTC4218IGN#PBF;
Introduction Date: January 21, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783942-LTC4218CGN#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4218CGN#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LT1640AHIS8#PBF - 1058555-LT1640AHIS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1300 µA
View Details
PMIC - PMIC - Supervisors - LTC1326IMS8-2.5#PBF - 1060576-LTC1326IMS8-2.5#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low; Active High
Type SOP; 8-MSOP
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2978CUP#PBF - 120042-LTC2978CUP#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 64-QFN (9x9)
IQ 10000 µA
View Details