Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4218CDHC-12#TRPBF 783941-LTC4218CDHC-12#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783941-LTC4218CDHC-1 2#TRPBF Packaging: Reel package Type: Hot Swap Controller, Monitor Operating Temperature Range: 0°C ~ 70°C Features: OVP, UVLO Package: 16-WFDFN Exposed Pad Applications: ATCA, MicroTCA Mounting: SMD Operating Supply Voltage: 2.9 V ~ 26.5 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault Feature Pins: FB, /FLT, IMON, ISET, OV, PG, SOURCE, TIMER, UV Family Name: LTC4218 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.6mA Manufacturer Package: 16-DFN (5x3) Alternative Parts (Cross-Reference): LTC4218CDHC-12; LTC4218IDHC-12#PBF; LTC4218IDHC-12#TRPBF ; Introduction Date: January 21, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783941-LTC4218CDHC-1 2#TRPBF Packaging: Reel package Type: Hot Swap Controller, Monitor Operating Temperature Range: 0°C ~ 70°C Features: OVP, UVLO Package: 16-WFDFN Exposed Pad Applications: ATCA, MicroTCA Mounting: SMD Operating Supply Voltage: 2.9 V ~ 26.5 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault Feature Pins: FB, /FLT, IMON, ISET, OV, PG, SOURCE, TIMER, UV Family Name: LTC4218 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.6mA Manufacturer Package: 16-DFN (5x3) Alternative Parts (Cross-Reference): LTC4218CDHC-12; LTC4218IDHC-12#PBF; LTC4218IDHC-12#TRPBF ; Introduction Date: January 21, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4218CDHC-12#TRPBF - 783941-LTC4218CDHC-12#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4218CDHC-12#TRPBF
783941-LTC4218CDHC-12#TRPBF
PMIC - PMIC - Hot Swap Controllers - LTC4218CDHC-12#TRPBF 783941-LTC4218CDHC-12#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783941-LTC4218CDHC-1 2#TRPBF Packaging: Reel package Type: Hot Swap Controller, Monitor Operating Temperature Range: 0°C ~ 70°C Features: OVP, UVLO Package: 16-WFDFN Exposed Pad Applications: ATCA, MicroTCA Mounting: SMD Operating Supply Voltage: 2.9 V ~ 26.5 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault Feature Pins: FB, /FLT, IMON, ISET, OV, PG, SOURCE, TIMER, UV Family Name: LTC4218 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.6mA Manufacturer Package: 16-DFN (5x3) Alternative Parts (Cross-Reference): LTC4218CDHC-12; LTC4218IDHC-12#PBF; LTC4218IDHC-12#TRPBF ; Introduction Date: January 21, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783941-LTC4218CDHC-12#TRPBF
Packaging: Reel package
Type: Hot Swap Controller, Monitor
Operating Temperature Range: 0°C ~ 70°C
Features: OVP, UVLO
Package: 16-WFDFN Exposed Pad
Applications: ATCA, MicroTCA
Mounting: SMD
Operating Supply Voltage: 2.9 V ~ 26.5 V
Internal Switch(s): No
Number of Channels: 1
Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault
Feature Pins: FB, /FLT, IMON, ISET, OV, PG, SOURCE, TIMER, UV
Family Name: LTC4218
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.6mA
Manufacturer Package: 16-DFN (5x3)
Alternative Parts (Cross-Reference): LTC4218CDHC-12; LTC4218IDHC-12#PBF; LTC4218IDHC-12#TRPBF;
Introduction Date: January 21, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783941-LTC4218CDHC-12#TRPBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4218CDHC-12#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC2900-1IMS#PBF - 020542-LTC2900-1IMS#PBF - Win Source Electronics
Specs
Number of Supplies 4; 4
Output Options Open Drain; Inverting; Active Low
Type SOP; 10-MSOP
View Details
PMIC - PMIC - Supervisors - LTC1726IS8-2.5#PBF - 107464-LTC1726IS8-2.5#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Supervisors - LTC2908ITS8-B1#TRPBF - 1062168-LTC2908ITS8-B1#TRPBF - Win Source Electronics
Specs
Number of Supplies 6
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details
PMIC - PMIC - Supervisors - LTC2908CDDB-C1#TRPBF - 115822-LTC2908CDDB-C1#TRPBF - Win Source Electronics
Specs
Number of Supplies 6
Output Options Open Drain; Inverting; Active Low
Type 8-DFN (3x2)
View Details