Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4216CMS#TRPBF 783932-LTC4216CMS#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783932-LTC4216CMS#TR PBF Packaging: Reel package Type: Hot Swap Controller Operating Temperature Range: 0°C ~ 70°C Features: Latched Fault, UVLO Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 2.3 V ~ 6 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout Feature Pins: FILTER, ON, /RESET, TIMER Family Name: LTC4216 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.6mA Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): LTC4216CMS; LTC4216CMS#TR; LTC4216CDE#TR; LTC4216CDE#TRPBF; Introduction Date: February 25, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783932-LTC4216CMS#TR PBF Packaging: Reel package Type: Hot Swap Controller Operating Temperature Range: 0°C ~ 70°C Features: Latched Fault, UVLO Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 2.3 V ~ 6 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout Feature Pins: FILTER, ON, /RESET, TIMER Family Name: LTC4216 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.6mA Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): LTC4216CMS; LTC4216CMS#TR; LTC4216CDE#TR; LTC4216CDE#TRPBF; Introduction Date: February 25, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4216CMS#TRPBF - 783932-LTC4216CMS#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4216CMS#TRPBF
783932-LTC4216CMS#TRPBF
PMIC - PMIC - Hot Swap Controllers - LTC4216CMS#TRPBF 783932-LTC4216CMS#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783932-LTC4216CMS#TR PBF Packaging: Reel package Type: Hot Swap Controller Operating Temperature Range: 0°C ~ 70°C Features: Latched Fault, UVLO Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 2.3 V ~ 6 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout Feature Pins: FILTER, ON, /RESET, TIMER Family Name: LTC4216 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.6mA Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): LTC4216CMS; LTC4216CMS#TR; LTC4216CDE#TR; LTC4216CDE#TRPBF; Introduction Date: February 25, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783932-LTC4216CMS#TRPBF
Packaging: Reel package
Type: Hot Swap Controller
Operating Temperature Range: 0°C ~ 70°C
Features: Latched Fault, UVLO
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Applications: General
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 6 V
Internal Switch(s): No
Number of Channels: 1
Programmable Features: Current Limit, Fault Timeout
Feature Pins: FILTER, ON, /RESET, TIMER
Family Name: LTC4216
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.6mA
Manufacturer Package: 10-MSOP
Alternative Parts (Cross-Reference): LTC4216CMS; LTC4216CMS#TR; LTC4216CDE#TR; LTC4216CDE#TRPBF;
Introduction Date: February 25, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783932-LTC4216CMS#TRPBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4216CMS#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC694CS8-3.3#PBF - 112892-LTC694CS8-3.3#PBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151CDD#TRPBF - 100890-LTC4151CDD#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 10-DFN (3x3)
IQ 1200 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151IDD#TRPBF - 020635-LTC4151IDD#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 10-DFN (3x3)
IQ 1200 µA
View Details