Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4215IUFD-3#TRPBF 783928-LTC4215IUFD-3#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783928-LTC4215IUFD-3 #TRPBF Packaging: Reel package Type: Hot Swap Controller, Monitor Operating Temperature Range: -40°C ~ 85°C Features: I2C, OVP, UVLO Package: 24-WFQFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 2.9 V ~ 15 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault Feature Pins: /ALERT, FB, OV, SOURCE, SS Family Name: LTC4215-3 Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA Manufacturer Package: 24-QFN (5x4) Alternative Parts (Cross-Reference): MAX4273ESE; MAX4273EEE-T; MAX4273EEE; MAX4273ESE-T; Introduction Date: January 29, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783928-LTC4215IUFD-3 #TRPBF Packaging: Reel package Type: Hot Swap Controller, Monitor Operating Temperature Range: -40°C ~ 85°C Features: I2C, OVP, UVLO Package: 24-WFQFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 2.9 V ~ 15 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault Feature Pins: /ALERT, FB, OV, SOURCE, SS Family Name: LTC4215-3 Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA Manufacturer Package: 24-QFN (5x4) Alternative Parts (Cross-Reference): MAX4273ESE; MAX4273EEE-T; MAX4273EEE; MAX4273ESE-T; Introduction Date: January 29, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4215IUFD-3#TRPBF - 783928-LTC4215IUFD-3#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4215IUFD-3#TRPBF
783928-LTC4215IUFD-3#TRPBF
PMIC - PMIC - Hot Swap Controllers - LTC4215IUFD-3#TRPBF 783928-LTC4215IUFD-3#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783928-LTC4215IUFD-3 #TRPBF Packaging: Reel package Type: Hot Swap Controller, Monitor Operating Temperature Range: -40°C ~ 85°C Features: I2C, OVP, UVLO Package: 24-WFQFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 2.9 V ~ 15 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault Feature Pins: /ALERT, FB, OV, SOURCE, SS Family Name: LTC4215-3 Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA Manufacturer Package: 24-QFN (5x4) Alternative Parts (Cross-Reference): MAX4273ESE; MAX4273EEE-T; MAX4273EEE; MAX4273ESE-T; Introduction Date: January 29, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783928-LTC4215IUFD-3#TRPBF
Packaging: Reel package
Type: Hot Swap Controller, Monitor
Operating Temperature Range: -40°C ~ 85°C
Features: I2C, OVP, UVLO
Package: 24-WFQFN Exposed Pad
Applications: General
Mounting: SMD
Operating Supply Voltage: 2.9 V ~ 15 V
Internal Switch(s): No
Number of Channels: 1
Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault
Feature Pins: /ALERT, FB, OV, SOURCE, SS
Family Name: LTC4215-3
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3mA
Manufacturer Package: 24-QFN (5x4)
Alternative Parts (Cross-Reference): MAX4273ESE; MAX4273EEE-T; MAX4273EEE; MAX4273ESE-T;
Introduction Date: January 29, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783928-LTC4215IUFD-3#TRPBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4215IUFD-3#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC691CN - 1209307-LTC691CN - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Battery Management - LTC4150IMS#PBF - 1063351-LTC4150IMS#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Hot Swap Controllers - LT1641CS8#TRPBF - 112073-LT1641CS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 2000 µA
View Details
Electronic Wholesale - SP706PCP - 1257627-SP706PCP - Win Source Electronics
Specs
Output Options Inverting
View Details