Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4215CUFD-3#TRPBF 783925-LTC4215CUFD-3#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783925-LTC4215CUFD-3 #TRPBF Packaging: Reel package Type: Hot Swap Controller, Monitor Operating Temperature Range: 0°C ~ 70°C Features: I2C, OVP, UVLO Package: 24-WFQFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 2.9 V ~ 15 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault Feature Pins: /ALERT, FB, OV, SOURCE, SS Family Name: LTC4215-3 Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA Manufacturer Package: 24-QFN (5x4) Alternative Parts (Cross-Reference): MAX4273EEE-T; MAX4273ESE; MAX4273ESE-T; MAX4273EEE; Introduction Date: January 29, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783925-LTC4215CUFD-3 #TRPBF Packaging: Reel package Type: Hot Swap Controller, Monitor Operating Temperature Range: 0°C ~ 70°C Features: I2C, OVP, UVLO Package: 24-WFQFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 2.9 V ~ 15 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault Feature Pins: /ALERT, FB, OV, SOURCE, SS Family Name: LTC4215-3 Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA Manufacturer Package: 24-QFN (5x4) Alternative Parts (Cross-Reference): MAX4273EEE-T; MAX4273ESE; MAX4273ESE-T; MAX4273EEE; Introduction Date: January 29, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4215CUFD-3#TRPBF - 783925-LTC4215CUFD-3#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4215CUFD-3#TRPBF
783925-LTC4215CUFD-3#TRPBF
PMIC - PMIC - Hot Swap Controllers - LTC4215CUFD-3#TRPBF 783925-LTC4215CUFD-3#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783925-LTC4215CUFD-3 #TRPBF Packaging: Reel package Type: Hot Swap Controller, Monitor Operating Temperature Range: 0°C ~ 70°C Features: I2C, OVP, UVLO Package: 24-WFQFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 2.9 V ~ 15 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault Feature Pins: /ALERT, FB, OV, SOURCE, SS Family Name: LTC4215-3 Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA Manufacturer Package: 24-QFN (5x4) Alternative Parts (Cross-Reference): MAX4273EEE-T; MAX4273ESE; MAX4273ESE-T; MAX4273EEE; Introduction Date: January 29, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783925-LTC4215CUFD-3#TRPBF
Packaging: Reel package
Type: Hot Swap Controller, Monitor
Operating Temperature Range: 0°C ~ 70°C
Features: I2C, OVP, UVLO
Package: 24-WFQFN Exposed Pad
Applications: General
Mounting: SMD
Operating Supply Voltage: 2.9 V ~ 15 V
Internal Switch(s): No
Number of Channels: 1
Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault
Feature Pins: /ALERT, FB, OV, SOURCE, SS
Family Name: LTC4215-3
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3mA
Manufacturer Package: 24-QFN (5x4)
Alternative Parts (Cross-Reference): MAX4273EEE-T; MAX4273ESE; MAX4273ESE-T; MAX4273EEE;
Introduction Date: January 29, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783925-LTC4215CUFD-3#TRPBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4215CUFD-3#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC2900-1IMS - 1208584-LTC2900-1IMS - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4252A-1CMS#PBF - 072619-LTC4252A-1CMS#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
IQ 900 µA
View Details
PMIC - PMIC - Supervisors - NJU7700F45TE2 - 1082338-NJU7700F45TE2 - Win Source Electronics
Specs
Number of Supplies 1; 1
Features Watchdog Timer
Output Options Inverting
View Details