Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4215CUFD-2#PBF 783923-LTC4215CUFD-2#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783923-LTC4215CUFD-2 #PBF Packaging: Tube Type: Hot Swap Controller, Monitor Operating Temperature Range: 0°C ~ 70°C Features: I2C, OVP, UVLO Package: 24-WFQFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 2.9 V ~ 15 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault Feature Pins: /ALERT, FB, OV, SOURCE, SS Family Name: LTC4215-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA Manufacturer Package: 24-QFN (5x4) Alternative Parts (Cross-Reference): MAX4273ESE; MAX4273EEE-T; MAX4273EEE; MAX4273ESE-T; Introduction Date: January 17, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783923-LTC4215CUFD-2 #PBF Packaging: Tube Type: Hot Swap Controller, Monitor Operating Temperature Range: 0°C ~ 70°C Features: I2C, OVP, UVLO Package: 24-WFQFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 2.9 V ~ 15 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault Feature Pins: /ALERT, FB, OV, SOURCE, SS Family Name: LTC4215-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA Manufacturer Package: 24-QFN (5x4) Alternative Parts (Cross-Reference): MAX4273ESE; MAX4273EEE-T; MAX4273EEE; MAX4273ESE-T; Introduction Date: January 17, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4215CUFD-2#PBF - 783923-LTC4215CUFD-2#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4215CUFD-2#PBF
783923-LTC4215CUFD-2#PBF
PMIC - PMIC - Hot Swap Controllers - LTC4215CUFD-2#PBF 783923-LTC4215CUFD-2#PBF
Manufacturer: Linear Technology Win Source Part Number: 783923-LTC4215CUFD-2 #PBF Packaging: Tube Type: Hot Swap Controller, Monitor Operating Temperature Range: 0°C ~ 70°C Features: I2C, OVP, UVLO Package: 24-WFQFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 2.9 V ~ 15 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault Feature Pins: /ALERT, FB, OV, SOURCE, SS Family Name: LTC4215-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA Manufacturer Package: 24-QFN (5x4) Alternative Parts (Cross-Reference): MAX4273ESE; MAX4273EEE-T; MAX4273EEE; MAX4273ESE-T; Introduction Date: January 17, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783923-LTC4215CUFD-2#PBF
Packaging: Tube
Type: Hot Swap Controller, Monitor
Operating Temperature Range: 0°C ~ 70°C
Features: I2C, OVP, UVLO
Package: 24-WFQFN Exposed Pad
Applications: General
Mounting: SMD
Operating Supply Voltage: 2.9 V ~ 15 V
Internal Switch(s): No
Number of Channels: 1
Programmable Features: Auto Retry, Current Limit, Fault Timeout, Latched Fault
Feature Pins: /ALERT, FB, OV, SOURCE, SS
Family Name: LTC4215-2
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3mA
Manufacturer Package: 24-QFN (5x4)
Alternative Parts (Cross-Reference): MAX4273ESE; MAX4273EEE-T; MAX4273EEE; MAX4273ESE-T;
Introduction Date: January 17, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783923-LTC4215CUFD-2#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4215CUFD-2#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC4211CMS#PBF - 020637-LTC4211CMS#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
IQ 1000 µA
View Details
PMIC - PMIC - Supervisors - LTC1727ES8-2.5#TRPBF - 119420-LTC1727ES8-2.5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Power Management - Specialized - LTC3566EUF-2#TRPBF - 1062710-LTC3566EUF-2#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Supply Voltage 4.35 to 5.5 volts
View Details
PMIC - PMIC - Supervisors - LTC699CN8 - 1209324-LTC699CN8 - Win Source Electronics
Specs
Output Options Inverting
View Details