Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC4214-2IMS#PBF 783922-LTC4214-2IMS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783922-LTC4214-2IMS# PBF Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Auto Retry Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 6 V ~ 16 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, UVLO Feature Pins: DRAIN, OV, /PWRGD, SS, TIMER, UV Family Name: LTC4214-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 800μA Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): LTC4214-2IMS#TR; LTC4214-2IMS#TRM; LTC4214-2IMS; LTC4214-2IMS#TRMPBF; Introduction Date: November 20, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783922-LTC4214-2IMS# PBF Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Auto Retry Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 6 V ~ 16 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, UVLO Feature Pins: DRAIN, OV, /PWRGD, SS, TIMER, UV Family Name: LTC4214-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 800μA Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): LTC4214-2IMS#TR; LTC4214-2IMS#TRM; LTC4214-2IMS; LTC4214-2IMS#TRMPBF; Introduction Date: November 20, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC4214-2IMS#PBF - 783922-LTC4214-2IMS#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC4214-2IMS#PBF
783922-LTC4214-2IMS#PBF
PMIC - PMIC - Hot Swap Controllers - LTC4214-2IMS#PBF 783922-LTC4214-2IMS#PBF
Manufacturer: Linear Technology Win Source Part Number: 783922-LTC4214-2IMS# PBF Packaging: Tube Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Auto Retry Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 6 V ~ 16 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, OVP, UVLO Feature Pins: DRAIN, OV, /PWRGD, SS, TIMER, UV Family Name: LTC4214-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 800μA Manufacturer Package: 10-MSOP Alternative Parts (Cross-Reference): LTC4214-2IMS#TR; LTC4214-2IMS#TRM; LTC4214-2IMS; LTC4214-2IMS#TRMPBF; Introduction Date: November 20, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 783922-LTC4214-2IMS#PBF
Packaging: Tube
Type: Hot Swap Controller
Operating Temperature Range: -40°C ~ 85°C
Features: Auto Retry
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Applications: General
Mounting: SMD
Operating Supply Voltage: 6 V ~ 16 V
Internal Switch(s): No
Number of Channels: 1
Programmable Features: Current Limit, Fault Timeout, OVP, UVLO
Feature Pins: DRAIN, OV, /PWRGD, SS, TIMER, UV
Family Name: LTC4214-2
Categories: Integrated Circuits (ICs)
Operating Supply Current: 800μA
Manufacturer Package: 10-MSOP
Alternative Parts (Cross-Reference): LTC4214-2IMS#TR; LTC4214-2IMS#TRM; LTC4214-2IMS; LTC4214-2IMS#TRMPBF;
Introduction Date: November 20, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783922-LTC4214-2IMS#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC4214-2IMS#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Wholesale - SP708TCU - 1257668-SP708TCU - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC694CS8#PBF - 1064192-LTC694CS8#PBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4214-2IMS#TRPBF - 117588-LTC4214-2IMS#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
IQ 800 µA
View Details
PMIC - PMIC - Supervisors - LTC1728HS5-5#TRPBF - 1061077-LTC1728HS5-5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-5
View Details