Win Source Electronics PMIC - PMIC - Battery Management - LTC4160EPDC-1#TRPBF 783915-LTC4160EPDC-1#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783915-LTC4160EPDC-1 #TRPBF Series: PowerPath Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-UFQFN Exposed Pad Function: Multi-Function Controller Interface: USB Fault Protection: Over Voltage Part Status: Obsolete(EOL) Battery Chemistry: Lithium-Ion/Polymer Family Name: LTC4160-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-UTQFN-EP (3x4) Alternative Parts (Cross-Reference): MAX8601EUD+; MAX1555EZK; ; MAX8601ETG; MAX8601EUD; Introduction Date: April 20, 2009 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783915-LTC4160EPDC-1 #TRPBF Series: PowerPath Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-UFQFN Exposed Pad Function: Multi-Function Controller Interface: USB Fault Protection: Over Voltage Part Status: Obsolete(EOL) Battery Chemistry: Lithium-Ion/Polymer Family Name: LTC4160-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-UTQFN-EP (3x4) Alternative Parts (Cross-Reference): MAX8601EUD+; MAX1555EZK; ; MAX8601ETG; MAX8601EUD; Introduction Date: April 20, 2009 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - LTC4160EPDC-1#TRPBF - 783915-LTC4160EPDC-1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - LTC4160EPDC-1#TRPBF
783915-LTC4160EPDC-1#TRPBF
PMIC - PMIC - Battery Management - LTC4160EPDC-1#TRPBF 783915-LTC4160EPDC-1#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783915-LTC4160EPDC-1 #TRPBF Series: PowerPath Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-UFQFN Exposed Pad Function: Multi-Function Controller Interface: USB Fault Protection: Over Voltage Part Status: Obsolete(EOL) Battery Chemistry: Lithium-Ion/Polymer Family Name: LTC4160-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-UTQFN-EP (3x4) Alternative Parts (Cross-Reference): MAX8601EUD+; MAX1555EZK; ; MAX8601ETG; MAX8601EUD; Introduction Date: April 20, 2009 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783915-LTC4160EPDC-1#TRPBF
Series: PowerPath
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-UFQFN Exposed Pad
Function: Multi-Function Controller
Interface: USB
Fault Protection: Over Voltage
Part Status: Obsolete(EOL)
Battery Chemistry: Lithium-Ion/Polymer
Family Name: LTC4160-1
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-UTQFN-EP (3x4)
Alternative Parts (Cross-Reference): MAX8601EUD+; MAX1555EZK; ; MAX8601ETG; MAX8601EUD;
Introduction Date: April 20, 2009
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783915-LTC4160EPDC-1#TRPBF
Product Name PMIC - PMIC - Battery Management - LTC4160EPDC-1#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC1728ES5-2.5#TRMPBF - 123322-LTC1728ES5-2.5#TRMPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-5
View Details
PMIC - PMIC - Supervisors - LTC2904ITS8#TRPBF - 122684-LTC2904ITS8#TRPBF - Win Source Electronics
Specs
Number of Supplies 2; 2
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1645IS8#TRPBF - 1060952-LTC1645IS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1100 µA
View Details
Electronic Wholesale - SP706RCN - 1257630-SP706RCN - Win Source Electronics
Specs
Output Options Inverting
View Details