Win Source Electronics PMIC - PMIC - Battery Management - LTC4160EPDC#PBF 783914-LTC4160EPDC#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783914-LTC4160EPDC#P BF Series: PowerPath Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-UFQFN Exposed Pad Function: Multi-Function Controller Interface: USB Fault Protection: Over Voltage Part Status: Obsolete(EOL) Battery Chemistry: Lithium-Ion/Polymer Family Name: LTC4160 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-UTQFN-EP (3x4) Alternative Parts (Cross-Reference): MAX8600ETD; MAX8606ETD+TG51; MAX8600ETD+TG069; MAX8600ETD-T; Introduction Date: April 20, 2009 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783914-LTC4160EPDC#P BF Series: PowerPath Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-UFQFN Exposed Pad Function: Multi-Function Controller Interface: USB Fault Protection: Over Voltage Part Status: Obsolete(EOL) Battery Chemistry: Lithium-Ion/Polymer Family Name: LTC4160 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-UTQFN-EP (3x4) Alternative Parts (Cross-Reference): MAX8600ETD; MAX8606ETD+TG51; MAX8600ETD+TG069; MAX8600ETD-T; Introduction Date: April 20, 2009 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - LTC4160EPDC#PBF - 783914-LTC4160EPDC#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - LTC4160EPDC#PBF
783914-LTC4160EPDC#PBF
PMIC - PMIC - Battery Management - LTC4160EPDC#PBF 783914-LTC4160EPDC#PBF
Manufacturer: Linear Technology Win Source Part Number: 783914-LTC4160EPDC#P BF Series: PowerPath Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-UFQFN Exposed Pad Function: Multi-Function Controller Interface: USB Fault Protection: Over Voltage Part Status: Obsolete(EOL) Battery Chemistry: Lithium-Ion/Polymer Family Name: LTC4160 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-UTQFN-EP (3x4) Alternative Parts (Cross-Reference): MAX8600ETD; MAX8606ETD+TG51; MAX8600ETD+TG069; MAX8600ETD-T; Introduction Date: April 20, 2009 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783914-LTC4160EPDC#PBF
Series: PowerPath
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-UFQFN Exposed Pad
Function: Multi-Function Controller
Interface: USB
Fault Protection: Over Voltage
Part Status: Obsolete(EOL)
Battery Chemistry: Lithium-Ion/Polymer
Family Name: LTC4160
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-UTQFN-EP (3x4)
Alternative Parts (Cross-Reference): MAX8600ETD; MAX8606ETD+TG51; MAX8600ETD+TG069; MAX8600ETD-T;
Introduction Date: April 20, 2009
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783914-LTC4160EPDC#PBF
Product Name PMIC - PMIC - Battery Management - LTC4160EPDC#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Wholesale - SP706SCN - 1257636-SP706SCN - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC1326CS8#TRPBF - 118423-LTC1326CS8#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4260IUH#PBF - 072622-LTC4260IUH#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 32-QFN (5x5)
IQ 2000 µA
View Details