Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151IDD-1#PBF 783911-LTC4151IDD-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783911-LTC4151IDD-1# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 10-WFDFN Exposed Pad Applications: Power Supply Monitor Mounting: SMD Voltage - Input: 7 V ~ 80 V Operating Supply Voltage: 7 V ~ 80 V Family Name: LTC4151-1 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.2mA Manufacturer Package: 10-DFN (3x3) Alternative Parts (Cross-Reference): MAX4080SASA-T; MAX4081SASA; MAX4081TAUA; MAX4081SASA-T; Introduction Date: January 24, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783911-LTC4151IDD-1# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 10-WFDFN Exposed Pad Applications: Power Supply Monitor Mounting: SMD Voltage - Input: 7 V ~ 80 V Operating Supply Voltage: 7 V ~ 80 V Family Name: LTC4151-1 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.2mA Manufacturer Package: 10-DFN (3x3) Alternative Parts (Cross-Reference): MAX4080SASA-T; MAX4081SASA; MAX4081TAUA; MAX4081SASA-T; Introduction Date: January 24, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151IDD-1#PBF - 783911-LTC4151IDD-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151IDD-1#PBF
783911-LTC4151IDD-1#PBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151IDD-1#PBF 783911-LTC4151IDD-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 783911-LTC4151IDD-1# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 10-WFDFN Exposed Pad Applications: Power Supply Monitor Mounting: SMD Voltage - Input: 7 V ~ 80 V Operating Supply Voltage: 7 V ~ 80 V Family Name: LTC4151-1 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.2mA Manufacturer Package: 10-DFN (3x3) Alternative Parts (Cross-Reference): MAX4080SASA-T; MAX4081SASA; MAX4081TAUA; MAX4081SASA-T; Introduction Date: January 24, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783911-LTC4151IDD-1#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 10-WFDFN Exposed Pad
Applications: Power Supply Monitor
Mounting: SMD
Voltage - Input: 7 V ~ 80 V
Operating Supply Voltage: 7 V ~ 80 V
Family Name: LTC4151-1
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.2mA
Manufacturer Package: 10-DFN (3x3)
Alternative Parts (Cross-Reference): MAX4080SASA-T; MAX4081SASA; MAX4081TAUA; MAX4081SASA-T;
Introduction Date: January 24, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783911-LTC4151IDD-1#PBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151IDD-1#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Wholesale - SP706TEN - 1257644-SP706TEN - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Power Management - Specialized - LT3585EDDB-3#TRPBF - 072383-LT3585EDDB-3#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 10-DFN (3x2)
IQ 5000 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1421CSW-2.5#TRPBF - 118218-LTC1421CSW-2.5#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 24-SOIC
IQ 1500 µA
View Details
PMIC - PMIC - Supervisors - LTC2905ITS8#TRPBF - 1062149-LTC2905ITS8#TRPBF - Win Source Electronics
Specs
Number of Supplies 2; 2
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-8
View Details