Manufacturer: Linear Technology
Win Source Part Number: 783898-LTC4090EDJC-3
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 22-WFDFN Exposed Pad
Function: Power Management
Interface: USB
Fault Protection: Over Current, Over Temperature
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Family Name: LTC4090
Categories: Integrated Circuits (ICs)
Manufacturer Package: 22-DFN (6x3)
Alternative Parts (Cross-Reference): LTC4090EDJC-3#PBF;
Introduction Date: November 21, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 783898-LTC4090EDJC-3#TRPBF |
| Product Name | PMIC - PMIC - Battery Management - LTC4090EDJC-3#TRPBF |
| Output Options | Inverting |