Win Source Electronics PMIC - PMIC - Battery Management - LTC4066EUF-1#PBF 783873-LTC4066EUF-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783873-LTC4066EUF-1# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-WFQFN Exposed Pad Function: Multi-Function Controller Interface: USB Fault Protection: Over Current Battery Chemistry: Lithium-Ion Number of Cells: 1 Family Name: LTC4066-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN (4x4) Alternative Parts (Cross-Reference): ISL9221IRZ; MCP73837-6SI/MF; MCP73837T-6SI/MF; ISL9241IRTZ-T; Introduction Date: January 31, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783873-LTC4066EUF-1# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-WFQFN Exposed Pad Function: Multi-Function Controller Interface: USB Fault Protection: Over Current Battery Chemistry: Lithium-Ion Number of Cells: 1 Family Name: LTC4066-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN (4x4) Alternative Parts (Cross-Reference): ISL9221IRZ; MCP73837-6SI/MF; MCP73837T-6SI/MF; ISL9241IRTZ-T; Introduction Date: January 31, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - LTC4066EUF-1#PBF - 783873-LTC4066EUF-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - LTC4066EUF-1#PBF
783873-LTC4066EUF-1#PBF
PMIC - PMIC - Battery Management - LTC4066EUF-1#PBF 783873-LTC4066EUF-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 783873-LTC4066EUF-1# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-WFQFN Exposed Pad Function: Multi-Function Controller Interface: USB Fault Protection: Over Current Battery Chemistry: Lithium-Ion Number of Cells: 1 Family Name: LTC4066-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN (4x4) Alternative Parts (Cross-Reference): ISL9221IRZ; MCP73837-6SI/MF; MCP73837T-6SI/MF; ISL9241IRTZ-T; Introduction Date: January 31, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783873-LTC4066EUF-1#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-WFQFN Exposed Pad
Function: Multi-Function Controller
Interface: USB
Fault Protection: Over Current
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Family Name: LTC4066-1
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-QFN (4x4)
Alternative Parts (Cross-Reference): ISL9221IRZ; MCP73837-6SI/MF; MCP73837T-6SI/MF; ISL9241IRTZ-T;
Introduction Date: January 31, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783873-LTC4066EUF-1#PBF
Product Name PMIC - PMIC - Battery Management - LTC4066EUF-1#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC4260IUH - 1209069-LTC4260IUH - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 8.5 to 80 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Electronic Wholesale - SP706SCN - 1257636-SP706SCN - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4252-2CMS#PBF - 115636-LTC4252-2CMS#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
IQ 800 µA
View Details
Newest Parts - LTC1726ES8-2.5 - 1207979-LTC1726ES8-2.5 - Win Source Electronics
Specs
Features Watchdog Timer
Output Options Inverting
View Details