Win Source Electronics PMIC - PMIC - Battery Management - LTC4040EUFD#TRPBF 783851-LTC4040EUFD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783851-LTC4040EUFD#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 24-WFQFN Exposed Pad Function: Power Management Fault Protection: Over Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 1 Family Name: LTC4040 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN (5x4) Alternative Parts (Cross-Reference): LTC4040EUFD#PBF; Introduction Date: May 14, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783851-LTC4040EUFD#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 24-WFQFN Exposed Pad Function: Power Management Fault Protection: Over Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 1 Family Name: LTC4040 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN (5x4) Alternative Parts (Cross-Reference): LTC4040EUFD#PBF; Introduction Date: May 14, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - LTC4040EUFD#TRPBF - 783851-LTC4040EUFD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - LTC4040EUFD#TRPBF
783851-LTC4040EUFD#TRPBF
PMIC - PMIC - Battery Management - LTC4040EUFD#TRPBF 783851-LTC4040EUFD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783851-LTC4040EUFD#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 24-WFQFN Exposed Pad Function: Power Management Fault Protection: Over Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 1 Family Name: LTC4040 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN (5x4) Alternative Parts (Cross-Reference): LTC4040EUFD#PBF; Introduction Date: May 14, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783851-LTC4040EUFD#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 24-WFQFN Exposed Pad
Function: Power Management
Fault Protection: Over Voltage
Battery Chemistry: Multi-Chemistry
Number of Cells: 1
Family Name: LTC4040
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-QFN (5x4)
Alternative Parts (Cross-Reference): LTC4040EUFD#PBF;
Introduction Date: May 14, 2015
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 783851-LTC4040EUFD#TRPBF
Product Name PMIC - PMIC - Battery Management - LTC4040EUFD#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC2933IDHD#PBF - 1062273-LTC2933IDHD#PBF - Win Source Electronics
Specs
Number of Supplies 6
Output Options Open Drain; Inverting; Active Low
Type 16-DFN (5x4)
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4280IUFD#PBF - 1063551-LTC4280IUFD#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (5x4)
IQ 3000 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LT4256-1IS8#TRPBF - 1059833-LT4256-1IS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1800 µA
View Details
PMIC - PMIC - Supervisors - LTC1726IS8-2.5#PBF - 107464-LTC1726IS8-2.5#PBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details