Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3899IUHF#PBF 783823-LTC3899IUHF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783823-LTC3899IUHF#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 38-WFQFN Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck, Buck-Boost Frequency - Switching: 105kHz ~ 835kHz, 350kHz ~ 535kHz Control Features: Enable, Frequency Control, Soft Start, Tracking Supply Voltage: 4.5 V ~ 60 V Number of Outputs: 3 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3899 Output Phases: 2 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 38-QFN (5x7) Duty Cycle (Maximum): 100% Alternative Parts (Cross-Reference): LTC3899IFE#PBF; LTC3899IFE#TRPBF; LTC3899IUHF#TRPBF; LTC3899MPUHF#PBF; Introduction Date: February 02, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783823-LTC3899IUHF#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 38-WFQFN Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck, Buck-Boost Frequency - Switching: 105kHz ~ 835kHz, 350kHz ~ 535kHz Control Features: Enable, Frequency Control, Soft Start, Tracking Supply Voltage: 4.5 V ~ 60 V Number of Outputs: 3 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3899 Output Phases: 2 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 38-QFN (5x7) Duty Cycle (Maximum): 100% Alternative Parts (Cross-Reference): LTC3899IFE#PBF; LTC3899IFE#TRPBF; LTC3899IUHF#TRPBF; LTC3899MPUHF#PBF; Introduction Date: February 02, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3899IUHF#PBF - 783823-LTC3899IUHF#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3899IUHF#PBF
783823-LTC3899IUHF#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3899IUHF#PBF 783823-LTC3899IUHF#PBF
Manufacturer: Linear Technology Win Source Part Number: 783823-LTC3899IUHF#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 38-WFQFN Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck, Buck-Boost Frequency - Switching: 105kHz ~ 835kHz, 350kHz ~ 535kHz Control Features: Enable, Frequency Control, Soft Start, Tracking Supply Voltage: 4.5 V ~ 60 V Number of Outputs: 3 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3899 Output Phases: 2 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 38-QFN (5x7) Duty Cycle (Maximum): 100% Alternative Parts (Cross-Reference): LTC3899IFE#PBF; LTC3899IFE#TRPBF; LTC3899IUHF#TRPBF; LTC3899MPUHF#PBF; Introduction Date: February 02, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783823-LTC3899IUHF#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 38-WFQFN Exposed Pad
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck, Buck-Boost
Frequency - Switching: 105kHz ~ 835kHz, 350kHz ~ 535kHz
Control Features: Enable, Frequency Control, Soft Start, Tracking
Supply Voltage: 4.5 V ~ 60 V
Number of Outputs: 3
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: LTC3899
Output Phases: 2
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 38-QFN (5x7)
Duty Cycle (Maximum): 100%
Alternative Parts (Cross-Reference): LTC3899IFE#PBF; LTC3899IFE#TRPBF; LTC3899IUHF#TRPBF; LTC3899MPUHF#PBF;
Introduction Date: February 02, 2015
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783823-LTC3899IUHF#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3899IUHF#PBF
Configuration / Function Buck; Boost; Buck, Buck-Boost
Output Voltage Type Transistor Driver
Package Type Other; 38-WFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Soft Start, Tracking
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3526LBEDC-2#TRMPBF - 020586-LTC3526LBEDC-2#TRMPBF - Win Source Electronics
Specs
Configuration / Function Boost; Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 6-DFN (2x2)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1952IGN-1#PBF - 020347-LT1952IGN-1#PBF - Win Source Electronics
Specs
Configuration / Function Forward Converter
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1026IS8#TRPBF - 1057657-LT1026IS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3112EFE#PBF - 041258-LTC3112EFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 20-TSSOP-EP
View Details