Manufacturer: Linear Technology
Win Source Part Number: 783822-LTC3895EFE#PB
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 38-TFSOP (0.173", 4.40mm Width) 31 Leads, Exposed Pad
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 50kHz ~ 900kHz
Control Features: Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start
Supply Voltage: 4 V ~ 140 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: LTC3895
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 38-TSSOP-EP
Duty Cycle (Maximum): 100%
Alternative Parts (Cross-Reference): CHL8214-02CRT; RT8101APSP; RT9214PSP; RT8101APS;
Introduction Date: March 23, 2016
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 783822-LTC3895EFE#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3895EFE#PBF |
| Configuration / Function | Buck; Buck |
| Output Voltage Type | Transistor Driver |
| Package Type | SSOP; Other; 38-TFSOP (0.173", 4.40mm Width) 31 Leads, Exposed Pad |
| Special Features | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start |