Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3892IFE-1#PBF 783819-LTC3892IFE-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783819-LTC3892IFE-1# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 105kHz ~ 835kHz, 350kHz ~ 535kHz Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking Supply Voltage: 4.5 V ~ 60 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3892-1 Output Phases: 2 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 28-TSSOP-EP Duty Cycle (Maximum): 99% Alternative Parts (Cross-Reference): IR3566BMTYPBF; IR3566BMTRPBF; NCP5201MN; NCP5201MNR2G; Introduction Date: April 01, 2015 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783819-LTC3892IFE-1# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 105kHz ~ 835kHz, 350kHz ~ 535kHz Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking Supply Voltage: 4.5 V ~ 60 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3892-1 Output Phases: 2 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 28-TSSOP-EP Duty Cycle (Maximum): 99% Alternative Parts (Cross-Reference): IR3566BMTYPBF; IR3566BMTRPBF; NCP5201MN; NCP5201MNR2G; Introduction Date: April 01, 2015 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3892IFE-1#PBF - 783819-LTC3892IFE-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3892IFE-1#PBF
783819-LTC3892IFE-1#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3892IFE-1#PBF 783819-LTC3892IFE-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 783819-LTC3892IFE-1# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 105kHz ~ 835kHz, 350kHz ~ 535kHz Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking Supply Voltage: 4.5 V ~ 60 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3892-1 Output Phases: 2 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 28-TSSOP-EP Duty Cycle (Maximum): 99% Alternative Parts (Cross-Reference): IR3566BMTYPBF; IR3566BMTRPBF; NCP5201MN; NCP5201MNR2G; Introduction Date: April 01, 2015 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783819-LTC3892IFE-1#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 105kHz ~ 835kHz, 350kHz ~ 535kHz
Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking
Supply Voltage: 4.5 V ~ 60 V
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: LTC3892-1
Output Phases: 2
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-TSSOP-EP
Duty Cycle (Maximum): 99%
Alternative Parts (Cross-Reference): IR3566BMTYPBF; IR3566BMTRPBF; NCP5201MN; NCP5201MNR2G;
Introduction Date: April 01, 2015
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783819-LTC3892IFE-1#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3892IFE-1#PBF
Configuration / Function Buck; Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Special Features Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1172CN8#PBF - 020232-LT1172CN8#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - LT1242IS8#TRPBF - 1058076-LT1242IS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3440EMS#PBF - 020584-LTC3440EMS#PBF - Win Source Electronics
Specs
Configuration / Function Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3440EMS - 089875-LTC3440EMS - Win Source Electronics
Specs
Configuration / Function Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
View Details