Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3892EUH#PBF 783817-LTC3892EUH#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783817-LTC3892EUH#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 32-WFQFN Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 105kHz ~ 835kHz, 350kHz ~ 535kHz Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking Supply Voltage: 4.5 V ~ 60 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3892-2 Output Phases: 2 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 32-QFN (5x5) Duty Cycle (Maximum): 99% Alternative Parts (Cross-Reference): IR3566BMTYPBF; IR3566BMTRPBF; NCP5201MN; NCP5201MNR2G; Introduction Date: April 01, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783817-LTC3892EUH#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 32-WFQFN Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 105kHz ~ 835kHz, 350kHz ~ 535kHz Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking Supply Voltage: 4.5 V ~ 60 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3892-2 Output Phases: 2 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 32-QFN (5x5) Duty Cycle (Maximum): 99% Alternative Parts (Cross-Reference): IR3566BMTYPBF; IR3566BMTRPBF; NCP5201MN; NCP5201MNR2G; Introduction Date: April 01, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3892EUH#PBF - 783817-LTC3892EUH#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3892EUH#PBF
783817-LTC3892EUH#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3892EUH#PBF 783817-LTC3892EUH#PBF
Manufacturer: Linear Technology Win Source Part Number: 783817-LTC3892EUH#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 32-WFQFN Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 105kHz ~ 835kHz, 350kHz ~ 535kHz Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking Supply Voltage: 4.5 V ~ 60 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3892-2 Output Phases: 2 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 32-QFN (5x5) Duty Cycle (Maximum): 99% Alternative Parts (Cross-Reference): IR3566BMTYPBF; IR3566BMTRPBF; NCP5201MN; NCP5201MNR2G; Introduction Date: April 01, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783817-LTC3892EUH#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 32-WFQFN Exposed Pad
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 105kHz ~ 835kHz, 350kHz ~ 535kHz
Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking
Supply Voltage: 4.5 V ~ 60 V
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: LTC3892-2
Output Phases: 2
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-QFN (5x5)
Duty Cycle (Maximum): 99%
Alternative Parts (Cross-Reference): IR3566BMTYPBF; IR3566BMTRPBF; NCP5201MN; NCP5201MNR2G;
Introduction Date: April 01, 2015
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783817-LTC3892EUH#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3892EUH#PBF
Configuration / Function Buck; Buck
Output Voltage Type Transistor Driver
Package Type Other; 32-WFQFN Exposed Pad
Special Features Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1172CN8 - 072225-LT1172CN8 - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3571EUD#PBF - 072380-LT3571EUD#PBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-QFN-EP (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1474CMS8-3.3/TR - 072475-LTC1474CMS8-3.3/TR - Win Source Electronics
Specs
Configuration / Function Buck, Buck-Boost, SEPIC
Output Voltage Type Fixed; Fixed
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1624CS8#PBF - 020488-LTC1624CS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, SEPIC
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details