Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3886EUKG#PBF 783805-LTC3886EUKG#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783805-LTC3886EUKG#P BF Series: PolyPhase Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 52-WFQFN, 46 Leads, Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 100kHz ~ 750kHz Control Features: Enable, Frequency Control, Phase Control, Power Good Supply Voltage: 4.5 V ~ 60 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Serial Interfaces: I2C, PMBus Family Name: LTC3886 Output Phases: 2 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 52-QFN (7x8) Alternative Parts (Cross-Reference): ISL6324AIRZ; ISL6324AIRZ-T; ISL6323AIRZ-T; ISL6323AIRZ; Introduction Date: July 09, 2015 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783805-LTC3886EUKG#P BF Series: PolyPhase Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 52-WFQFN, 46 Leads, Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 100kHz ~ 750kHz Control Features: Enable, Frequency Control, Phase Control, Power Good Supply Voltage: 4.5 V ~ 60 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Serial Interfaces: I2C, PMBus Family Name: LTC3886 Output Phases: 2 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 52-QFN (7x8) Alternative Parts (Cross-Reference): ISL6324AIRZ; ISL6324AIRZ-T; ISL6323AIRZ-T; ISL6323AIRZ; Introduction Date: July 09, 2015 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3886EUKG#PBF - 783805-LTC3886EUKG#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3886EUKG#PBF
783805-LTC3886EUKG#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3886EUKG#PBF 783805-LTC3886EUKG#PBF
Manufacturer: Linear Technology Win Source Part Number: 783805-LTC3886EUKG#P BF Series: PolyPhase Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 52-WFQFN, 46 Leads, Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 100kHz ~ 750kHz Control Features: Enable, Frequency Control, Phase Control, Power Good Supply Voltage: 4.5 V ~ 60 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Serial Interfaces: I2C, PMBus Family Name: LTC3886 Output Phases: 2 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 52-QFN (7x8) Alternative Parts (Cross-Reference): ISL6324AIRZ; ISL6324AIRZ-T; ISL6323AIRZ-T; ISL6323AIRZ; Introduction Date: July 09, 2015 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783805-LTC3886EUKG#PBF
Series: PolyPhase
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 52-WFQFN, 46 Leads, Exposed Pad
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 100kHz ~ 750kHz
Control Features: Enable, Frequency Control, Phase Control, Power Good
Supply Voltage: 4.5 V ~ 60 V
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Serial Interfaces: I2C, PMBus
Family Name: LTC3886
Output Phases: 2
Clock Sync: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Package: 52-QFN (7x8)
Alternative Parts (Cross-Reference): ISL6324AIRZ; ISL6324AIRZ-T; ISL6323AIRZ-T; ISL6323AIRZ;
Introduction Date: July 09, 2015
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783805-LTC3886EUKG#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3886EUKG#PBF
Configuration / Function Buck; Buck
Output Voltage Type Transistor Driver
Package Type Other; 52-WFQFN, 46 Leads, Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1931ES5#TRPBF - 020344-LT1931ES5#TRPBF - Win Source Electronics
Specs
Configuration / Function Cuk
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1076CR-5#PBF - 1057736-LT1076CR-5#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Flyback
Output Voltage Type Fixed; Fixed
Package Type Other; D2PAK-7
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374IS8-SYNC - 072269-LT1374IS8-SYNC - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1303CS8#PBF - 072252-LT1303CS8#PBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details