Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3882EUJ#PBF 783801-LTC3882EUJ#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783801-LTC3882EUJ#PB F Series: PolyPhase Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 40-WFQFN Exposed Pad Output Type: PWM Signal Function: Step-Down Topology: Buck Frequency - Switching: 500kHz Control Features: Enable, Phase Control Supply Voltage: 3 V ~ 13.8 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: No Serial Interfaces: I2C, PMBus Family Name: LTC3882 Output Phases: 2 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 40-QFN (6x6) Duty Cycle (Maximum): 87.5% Alternative Parts (Cross-Reference): RT9218GS; BD9853AFV-E2; MAX1875EEG+T; MAX15002ATL+; ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783801-LTC3882EUJ#PB F Series: PolyPhase Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 40-WFQFN Exposed Pad Output Type: PWM Signal Function: Step-Down Topology: Buck Frequency - Switching: 500kHz Control Features: Enable, Phase Control Supply Voltage: 3 V ~ 13.8 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: No Serial Interfaces: I2C, PMBus Family Name: LTC3882 Output Phases: 2 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 40-QFN (6x6) Duty Cycle (Maximum): 87.5% Alternative Parts (Cross-Reference): RT9218GS; BD9853AFV-E2; MAX1875EEG+T; MAX15002ATL+; ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3882EUJ#PBF - 783801-LTC3882EUJ#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3882EUJ#PBF
783801-LTC3882EUJ#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3882EUJ#PBF 783801-LTC3882EUJ#PBF
Manufacturer: Linear Technology Win Source Part Number: 783801-LTC3882EUJ#PB F Series: PolyPhase Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 40-WFQFN Exposed Pad Output Type: PWM Signal Function: Step-Down Topology: Buck Frequency - Switching: 500kHz Control Features: Enable, Phase Control Supply Voltage: 3 V ~ 13.8 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: No Serial Interfaces: I2C, PMBus Family Name: LTC3882 Output Phases: 2 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 40-QFN (6x6) Duty Cycle (Maximum): 87.5% Alternative Parts (Cross-Reference): RT9218GS; BD9853AFV-E2; MAX1875EEG+T; MAX15002ATL+; ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783801-LTC3882EUJ#PBF
Series: PolyPhase
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 40-WFQFN Exposed Pad
Output Type: PWM Signal
Function: Step-Down
Topology: Buck
Frequency - Switching: 500kHz
Control Features: Enable, Phase Control
Supply Voltage: 3 V ~ 13.8 V
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: No
Serial Interfaces: I2C, PMBus
Family Name: LTC3882
Output Phases: 2
Clock Sync: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Package: 40-QFN (6x6)
Duty Cycle (Maximum): 87.5%
Alternative Parts (Cross-Reference): RT9218GS; BD9853AFV-E2; MAX1875EEG+T; MAX15002ATL+;
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783801-LTC3882EUJ#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3882EUJ#PBF
Configuration / Function Buck; Buck
Output Voltage Type PWM Signal
Package Type Other; 40-WFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification; Enable, Phase Control
Unlock Full Specs
to access all available technical data