Manufacturer: Linear Technology
Win Source Part Number: 783798-DC2088A
Regulator Topology: Buck
Voltage - Output: 1V
Voltage - Input: 7 V ~ 14 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 425kHz
Supplied Contents: Board(s)
Output Current: 50A
Utilized IC / Part: LTC3880
Family Name: DC2088A
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: January 02, 2014
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 783798-DC2088A |
| Product Name | Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - DC2088A |
| Category | Developement Board |