Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3879IUD#PBF 783797-LTC3879IUD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783797-LTC3879IUD#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-WFQFN Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Enable, Power Good, Soft Start, Tracking Supply Voltage: 4 V ~ 38 V Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: Yes Family Name: LTC3879 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN (3x3) Alternative Parts (Cross-Reference): CHL8214-06CRT; CHL8214-02CRT; CHL8214-03CRT; CHL8214-05CRT; Introduction Date: March 09, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783797-LTC3879IUD#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-WFQFN Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Enable, Power Good, Soft Start, Tracking Supply Voltage: 4 V ~ 38 V Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: Yes Family Name: LTC3879 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN (3x3) Alternative Parts (Cross-Reference): CHL8214-06CRT; CHL8214-02CRT; CHL8214-03CRT; CHL8214-05CRT; Introduction Date: March 09, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3879IUD#PBF - 783797-LTC3879IUD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3879IUD#PBF
783797-LTC3879IUD#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3879IUD#PBF 783797-LTC3879IUD#PBF
Manufacturer: Linear Technology Win Source Part Number: 783797-LTC3879IUD#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-WFQFN Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Enable, Power Good, Soft Start, Tracking Supply Voltage: 4 V ~ 38 V Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: Yes Family Name: LTC3879 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN (3x3) Alternative Parts (Cross-Reference): CHL8214-06CRT; CHL8214-02CRT; CHL8214-03CRT; CHL8214-05CRT; Introduction Date: March 09, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 783797-LTC3879IUD#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-WFQFN Exposed Pad
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Control Features: Enable, Power Good, Soft Start, Tracking
Supply Voltage: 4 V ~ 38 V
Number of Outputs: 1
Output Configuration: Positive or Negative
Synchronous Rectifier: Yes
Family Name: LTC3879
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-QFN (3x3)
Alternative Parts (Cross-Reference): CHL8214-06CRT; CHL8214-02CRT; CHL8214-03CRT; CHL8214-05CRT;
Introduction Date: March 09, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783797-LTC3879IUD#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3879IUD#PBF
Configuration / Function Buck; Buck
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1507CS8#PBF - 020274-LT1507CS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3489EMS8E#PBF - 072372-LT3489EMS8E#PBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1613CS5 - 089629-LT1613CS5 - Win Source Electronics
Specs
Configuration / Function Boost, Flyback, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1956EFE#PBF - 072337-LT1956EFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details