Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3879IMSE#TRPBF 783796-LTC3879IMSE#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783796-LTC3879IMSE#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Enable, Power Good, Soft Start, Tracking Supply Voltage: 4 V ~ 38 V Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: Yes Family Name: LTC3879 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP-EP Alternative Parts (Cross-Reference): UC2573J; CHL8214-00CRT; CHL8214-04CRT; CHL8214-06CRT; Introduction Date: March 09, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783796-LTC3879IMSE#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Enable, Power Good, Soft Start, Tracking Supply Voltage: 4 V ~ 38 V Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: Yes Family Name: LTC3879 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP-EP Alternative Parts (Cross-Reference): UC2573J; CHL8214-00CRT; CHL8214-04CRT; CHL8214-06CRT; Introduction Date: March 09, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3879IMSE#TRPBF - 783796-LTC3879IMSE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3879IMSE#TRPBF
783796-LTC3879IMSE#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3879IMSE#TRPBF 783796-LTC3879IMSE#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783796-LTC3879IMSE#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Enable, Power Good, Soft Start, Tracking Supply Voltage: 4 V ~ 38 V Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: Yes Family Name: LTC3879 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP-EP Alternative Parts (Cross-Reference): UC2573J; CHL8214-00CRT; CHL8214-04CRT; CHL8214-06CRT; Introduction Date: March 09, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783796-LTC3879IMSE#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Control Features: Enable, Power Good, Soft Start, Tracking
Supply Voltage: 4 V ~ 38 V
Number of Outputs: 1
Output Configuration: Positive or Negative
Synchronous Rectifier: Yes
Family Name: LTC3879
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-MSOP-EP
Alternative Parts (Cross-Reference): UC2573J; CHL8214-00CRT; CHL8214-04CRT; CHL8214-06CRT;
Introduction Date: March 09, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783796-LTC3879IMSE#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3879IMSE#TRPBF
Configuration / Function Buck; Buck
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1725CGN#PBF - 020303-LT1725CGN#PBF - Win Source Electronics
Specs
Configuration / Function Flyback
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3800IFE#PBF - 020423-LT3800IFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3693EMSE#TRPBF - 072392-LT3693EMSE#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LT1243CN8 - 1029992-LT1243CN8 - Win Source Electronics
Specs
Package Type DIP; Other; DIP
Special Features Multiple Outputs
IOUT 1 amps
View Details