Manufacturer: Linear Technology
Win Source Part Number: 783789-LTC3873ITS8-5
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: SOT-23-8 Thin, TSOT-23-8
Output Type: Transistor Driver
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Flyback, SEPIC
Control Features: Current Limit, Enable, Soft Start
Supply Voltage: 4.1 V ~ 60 V
Number of Outputs: 1
Output Configuration: Positive, Isolation Capable
Synchronous Rectifier: No
Family Name: LTC3873-5
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: TSOT-23-8
Duty Cycle (Maximum): 78%
Alternative Parts (Cross-Reference): MAX17690ATE+; MAX17690ATE+T; FAN501MPX; FAN501AMPX;
Introduction Date: April 04, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 783789-LTC3873ITS8-5#TRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3873ITS8-5#TRPBF |
| Configuration / Function | Boost, Flyback, SEPIC |
| Output Voltage Type | Transistor Driver |
| Package Type | SOT23; Other; SOT-23-8 Thin, TSOT-23-8 |